Producto Electric Corp. Rigid/EMT Conduit Locknut 207AL

Description
ALUMINUM MATERIAL THREADED INSTALLATION 3.49 INCH DIAMETER 0.29 INCH THICKNESS 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet
Description
ALUMINUM MATERIAL THREADED INSTALLATION 3.49 INCH DIAMETER 0.29 INCH THICKNESS 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 207AL - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
207AL
Rigid/EMT Conduit Locknut 207AL
ALUMINUM MATERIAL THREADED INSTALLATION 3.49 INCH DIAMETER 0.29 INCH THICKNESS 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
  • ALUMINUM MATERIAL
  • THREADED INSTALLATION
  • 3.49 INCH DIAMETER
  • 0.29 INCH THICKNESS
  • 100 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 207AL
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details