Producto Electric Corp. Rigid/EMT Conduit Locknut 207

Description
STEEL MATERIAL THREADED INSTALLATION 3.46 INCH DIAMETER 0.26 INCH THICKNESS 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet
Description
STEEL MATERIAL THREADED INSTALLATION 3.46 INCH DIAMETER 0.26 INCH THICKNESS 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 207 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
207
Rigid/EMT Conduit Locknut 207
STEEL MATERIAL THREADED INSTALLATION 3.46 INCH DIAMETER 0.26 INCH THICKNESS 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • 3.46 INCH DIAMETER
  • 0.26 INCH THICKNESS
  • 100 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 207
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details