Producto Electric Corp. Rigid/EMT Conduit Locknut 205SL

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 2.37 INCH DIAMETER 0.31 INCH THICKNESS 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 2.37 INCH DIAMETER 0.31 INCH THICKNESS 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 205SL - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
205SL
Rigid/EMT Conduit Locknut 205SL
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 2.37 INCH DIAMETER 0.31 INCH THICKNESS 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • 2.37 INCH DIAMETER
  • 0.31 INCH THICKNESS
  • 100 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • OIL TIGHT, RAIN TIGHT, WATER TIGHT
  • APPLICABLE STANDARD NEC, NEMA FB-1
  • SEALING MATERIAL MOLDED PVC
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 205SL
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details