Producto Electric Corp. Rigid/EMT Conduit Locknut 203SL

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 1.72 INCH DIAMETER 0.35 INCH THICKNESS 250 STANDARD PACKAGE 1 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 1.72 INCH DIAMETER 0.35 INCH THICKNESS 250 STANDARD PACKAGE 1 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 203SL - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
203SL
Rigid/EMT Conduit Locknut 203SL
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 1.72 INCH DIAMETER 0.35 INCH THICKNESS 250 STANDARD PACKAGE 1 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • 1.72 INCH DIAMETER
  • 0.35 INCH THICKNESS
  • 250 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • OIL TIGHT, RAIN TIGHT, WATER TIGHT
  • APPLICABLE STANDARD NEC, NEMA FB-1
  • SEALING MATERIAL MOLDED PVC
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 203SL
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2535241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Brass
View Details