Producto Electric Corp. Rigid/EMT Conduit Locknut 202SL

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 1.37 INCH DIAMETER 0.25 INCH THICKNESS 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 1.37 INCH DIAMETER 0.25 INCH THICKNESS 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 202SL - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
202SL
Rigid/EMT Conduit Locknut 202SL
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 1.37 INCH DIAMETER 0.25 INCH THICKNESS 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • 1.37 INCH DIAMETER
  • 0.25 INCH THICKNESS
  • 500 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • OIL TIGHT, RAIN TIGHT, WATER TIGHT
  • APPLICABLE STANDARD NEC, NEMA FB-1
  • SEALING MATERIAL MOLDED PVC
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 202SL
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details