Producto Electric Corp. Rigid/EMT Conduit Locknut 201

Description
STEEL MATERIAL THREADED INSTALLATION 1.12 INCH DIAMETER 0.13 INCH THICKNESS 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet
Description
STEEL MATERIAL THREADED INSTALLATION 1.12 INCH DIAMETER 0.13 INCH THICKNESS 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 201 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
201
Rigid/EMT Conduit Locknut 201
STEEL MATERIAL THREADED INSTALLATION 1.12 INCH DIAMETER 0.13 INCH THICKNESS 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • 1.12 INCH DIAMETER
  • 0.13 INCH THICKNESS
  • 1000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 201
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details