170-S -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
170-S
Description
STEEL MATERIAL
6.25 INCH
1.25 INCH
4.06 INCH
RIGID CONDUIT/EMT CONDUIT/IMC USED ON
10 STANDARD PACKAGE
3-1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
Description
STEEL MATERIAL
6.25 INCH
1.25 INCH
4.06 INCH
RIGID CONDUIT/EMT CONDUIT/IMC USED ON
10 STANDARD PACKAGE
3-1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
Datasheet
Suppliers
Rigid/EMT Conduit Strap
170-S
STEEL MATERIAL
6.25 INCH
1.25 INCH
4.06 INCH
RIGID CONDUIT/EMT CONDUIT/IMC USED ON
10 STANDARD PACKAGE
3-1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
- STEEL MATERIAL
- 6.25 INCH
- 1.25 INCH
- 4.06 INCH
- RIGID CONDUIT/EMT CONDUIT/IMC USED ON
- 10 STANDARD PACKAGE
- 3-1/2 INCH TRADE SIZE
- INSTALLATION 1 HOLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
170-S |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter; Adapter
Size
0.7874 inch (20 mm)
Material
Nylon; Nylon 66
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details