166 -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
166
Description
MALLEABLE IRON MATERIAL
3.76 INCH
1.02 INCH
2.07 INCH
RIGID CONDUIT/IMC USED ON
25 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
Description
MALLEABLE IRON MATERIAL
3.76 INCH
1.02 INCH
2.07 INCH
RIGID CONDUIT/IMC USED ON
25 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
Datasheet
Suppliers
Rigid/EMT Conduit Strap
166
MALLEABLE IRON MATERIAL
3.76 INCH
1.02 INCH
2.07 INCH
RIGID CONDUIT/IMC USED ON
25 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
- MALLEABLE IRON MATERIAL
- 3.76 INCH
- 1.02 INCH
- 2.07 INCH
- RIGID CONDUIT/IMC USED ON
- 25 STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
- INSTALLATION 1 HOLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
166 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Angle box
Size
0.9843 inch (25 mm)
Material
Stainless; 316 stainless steel
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details