166-S -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
166-S
Description
STEEL MATERIAL
3.66 INCH
1 INCH
1.92 INCH
RIGID CONDUIT/IMC USED ON
25 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
16 MODEL
Description
STEEL MATERIAL
3.66 INCH
1 INCH
1.92 INCH
RIGID CONDUIT/IMC USED ON
25 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
16 MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
166-S
STEEL MATERIAL
3.66 INCH
1 INCH
1.92 INCH
RIGID CONDUIT/IMC USED ON
25 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
16 MODEL
- STEEL MATERIAL
- 3.66 INCH
- 1 INCH
- 1.92 INCH
- RIGID CONDUIT/IMC USED ON
- 25 STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
- INSTALLATION 1 HOLE
- 16 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
166-S |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.5118 inch (13 mm)
Material
Nylon; Nylon
View Details