162 -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
162
Description
MALLEABLE IRON MATERIAL
2.25 INCH
0.63 INCH
1 INCH
RIGID CONDUIT/IMC USED ON
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
Description
MALLEABLE IRON MATERIAL
2.25 INCH
0.63 INCH
1 INCH
RIGID CONDUIT/IMC USED ON
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
Datasheet
Suppliers
Rigid/EMT Conduit Strap
162
MALLEABLE IRON MATERIAL
2.25 INCH
0.63 INCH
1 INCH
RIGID CONDUIT/IMC USED ON
1000 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
- MALLEABLE IRON MATERIAL
- 2.25 INCH
- 0.63 INCH
- 1 INCH
- RIGID CONDUIT/IMC USED ON
- 1000 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- INSTALLATION 1 HOLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
162 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
1.1 inch (28 mm)
Material
Nylon; Nylon
View Details