Process Technology Quartz Infrared Heating Elements QIR

Description
The efficiency of these elements offers an economical alternative for replacement parts. FEATURES Heavy wall quartz sheath in standard 5/8 inch diameter . Capable of reaching full heat in 40 to 65 seconds. Watt densities up to 50 watts/square inch (8 w/cm²). Thermal shock resistance: excellent. Peak wavelength: 2.55 microns. Maximum power density: 1.3 to 1.75kW/ft². Certification: CE compliant. SPECIFICATIONS 500 - 4000 watts 120 - 480 volts. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configurations and lengths to match most ovens/panels. Three electrical terminal styles.
Datasheet
Description
The efficiency of these elements offers an economical alternative for replacement parts. FEATURES Heavy wall quartz sheath in standard 5/8 inch diameter . Capable of reaching full heat in 40 to 65 seconds. Watt densities up to 50 watts/square inch (8 w/cm²). Thermal shock resistance: excellent. Peak wavelength: 2.55 microns. Maximum power density: 1.3 to 1.75kW/ft². Certification: CE compliant. SPECIFICATIONS 500 - 4000 watts 120 - 480 volts. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configurations and lengths to match most ovens/panels. Three electrical terminal styles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Infrared Heating Elements - QIR - Process Technology
Mentor, OH, USA
Quartz Infrared Heating Elements
QIR
Quartz Infrared Heating Elements QIR
The efficiency of these elements offers an economical alternative for replacement parts. FEATURES Heavy wall quartz sheath in standard 5/8 inch diameter . Capable of reaching full heat in 40 to 65 seconds. Watt densities up to 50 watts/square inch (8 w/cm²). Thermal shock resistance: excellent. Peak wavelength: 2.55 microns. Maximum power density: 1.3 to 1.75kW/ft². Certification: CE compliant. SPECIFICATIONS 500 - 4000 watts 120 - 480 volts. OPTIONS AVAILABLE (CONSULT FACTORY) Custom configurations and lengths to match most ovens/panels. Three electrical terminal styles.

The efficiency of these elements offers an economical alternative for replacement parts.

  • FEATURES

    • Heavy wall quartz sheath in standard 5/8 inch diameter .
    • Capable of reaching full heat in 40 to 65 seconds.
    • Watt densities up to 50 watts/square inch (8 w/cm²).
    • Thermal shock resistance: excellent.
    • Peak wavelength: 2.55 microns.
    • Maximum power density: 1.3 to 1.75kW/ft².
    • Certification: CE compliant.
  • SPECIFICATIONS

    • 500 - 4000 watts
    • 120 - 480 volts.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Custom configurations and lengths to match most ovens/panels.
    • Three electrical terminal styles.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Radiant Heater Elements
Product Number QIR
Product Name Quartz Infrared Heating Elements
Element Options Quartz Element
Sleeve (Sheath) Material None
AC Voltage Required 120 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Crankcase Heaters - Carrier Compressor Series - Backer Hotwatt Inc.
Specs
Element Options Sheathed Tubular Element
Sleeve (Sheath) Material Brass
AC Voltage Required 120 to 480 volts
View Details
Crankcase Heaters - Westinghouse/McQuay Compressor Series - Backer Hotwatt Inc.
Specs
Element Options Sheathed Tubular Element (optional feature); Straight (optional feature); Hairpin or "U" Shape (optional feature); Custom Shape/Bend (optional feature)
Sleeve (Sheath) Material Copper (optional feature); Stainless Steel (optional feature)
AC Voltage Required 120 to 575 volts
View Details