Process Technology High Purity Inline Chemical Point-Of-Use Heater Pulsar

Description
Increased customization of high purity fluid heaters requires matching of size/price/performan ce with application requirements. Smaller, higher density, less expensive, recirculation heaters are increasingly required to match all of these constraints and improve yields in new and existing tools. Process Technology has developed the Pulsar POU (point-of-use) heater to provide the perfect outcome for your application. Product Description Proven technology for UPDI heating applications and is suitable for the most stringent high purity specifications Features Small size enables mounting near point of dispense. Increased yield due to enhanced chamber matching. Enhanced yield due to optimized temperature gradient across the wafer surface. Reduced cost of ownership since decreased recirculation loop temperature extends bath chemical lifetime. Flexible mounting orientation: vertical or horizontal. Certification: UL499 and SEMI S2 Specifications 50 to 2000 watts 120 volt to 480 volt, single phase. Temperature Range: Up to 180°C Temperature Accuracy: ≤+/-0.1° C, depending on operating conditions Flow Rate: 0.1 LPM to 3 LPM Pressure Range: 3 bar at 120°C Fluid Connections: 6 mm or 10 mm Pillar S300 Options Available (consult factory) Overtemperature sensor High limit thermal protector
Description
Increased customization of high purity fluid heaters requires matching of size/price/performan ce with application requirements. Smaller, higher density, less expensive, recirculation heaters are increasingly required to match all of these constraints and improve yields in new and existing tools. Process Technology has developed the Pulsar POU (point-of-use) heater to provide the perfect outcome for your application. Product Description Proven technology for UPDI heating applications and is suitable for the most stringent high purity specifications Features Small size enables mounting near point of dispense. Increased yield due to enhanced chamber matching. Enhanced yield due to optimized temperature gradient across the wafer surface. Reduced cost of ownership since decreased recirculation loop temperature extends bath chemical lifetime. Flexible mounting orientation: vertical or horizontal. Certification: UL499 and SEMI S2 Specifications 50 to 2000 watts 120 volt to 480 volt, single phase. Temperature Range: Up to 180°C Temperature Accuracy: ≤+/-0.1° C, depending on operating conditions Flow Rate: 0.1 LPM to 3 LPM Pressure Range: 3 bar at 120°C Fluid Connections: 6 mm or 10 mm Pillar S300 Options Available (consult factory) Overtemperature sensor High limit thermal protector

Suppliers

Company
Product
Description
Supplier Links
High Purity Inline Chemical Point-Of-Use Heater - Pulsar - Process Technology
Mentor, OH, USA
High Purity Inline Chemical Point-Of-Use Heater
Pulsar
High Purity Inline Chemical Point-Of-Use Heater Pulsar
Increased customization of high purity fluid heaters requires matching of size/price/performan ce with application requirements. Smaller, higher density, less expensive, recirculation heaters are increasingly required to match all of these constraints and improve yields in new and existing tools. Process Technology has developed the Pulsar POU (point-of-use) heater to provide the perfect outcome for your application. Product Description Proven technology for UPDI heating applications and is suitable for the most stringent high purity specifications Features Small size enables mounting near point of dispense. Increased yield due to enhanced chamber matching. Enhanced yield due to optimized temperature gradient across the wafer surface. Reduced cost of ownership since decreased recirculation loop temperature extends bath chemical lifetime. Flexible mounting orientation: vertical or horizontal. Certification: UL499 and SEMI S2 Specifications 50 to 2000 watts 120 volt to 480 volt, single phase. Temperature Range: Up to 180°C Temperature Accuracy: ≤+/-0.1° C, depending on operating conditions Flow Rate: 0.1 LPM to 3 LPM Pressure Range: 3 bar at 120°C Fluid Connections: 6 mm or 10 mm Pillar S300 Options Available (consult factory) Overtemperature sensor High limit thermal protector

Increased customization of high purity fluid heaters requires matching of size/price/performance with application requirements. Smaller, higher density, less expensive, recirculation heaters are increasingly required to match all of these constraints and improve yields in new and existing tools.

Process Technology has developed the Pulsar POU (point-of-use) heater to provide the perfect outcome for your application.

Product Description

Proven technology for UPDI heating applications and is suitable for the most stringent high purity specifications

  • Features

    • Small size enables mounting near point of dispense.
    • Increased yield due to enhanced chamber matching.
    • Enhanced yield due to optimized temperature gradient across the wafer surface.
    • Reduced cost of ownership since decreased recirculation loop temperature extends bath chemical lifetime.
    • Flexible mounting orientation: vertical or horizontal.
    • Certification: UL499 and SEMI S2
    • Specifications

      • 50 to 2000 watts
      • 120 volt to 480 volt, single phase.
      • Temperature Range: Up to 180°C
      • Temperature Accuracy: ≤+/-0.1° C, depending on operating conditions
      • Flow Rate: 0.1 LPM to 3 LPM
      • Pressure Range: 3 bar at 120°C
      • Fluid Connections: 6 mm or 10 mm Pillar S300
      • Options Available (consult factory)

        • Overtemperature sensor
        • High limit thermal protector
Supplier's Site

Technical Specifications

  Process Technology
Product Category Electric Heaters
Product Number Pulsar
Product Name High Purity Inline Chemical Point-Of-Use Heater
Heater Type Inline Heater
Unlock Full Specs
to access all available technical data

Similar Products

5 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2050B(M)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 180/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 180.00 kW (614 MBH)
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -40 to 221 F (-40 to 105 C)
Sleeve (Sheath) Material Polyester
View Details