Process Technology Insulating Pipe Coupling For Heat Exchangers IX Series

Description
Protects metal heat exchangers and plating processes from stray voltage or current. FEATURES Prevents seizing between metal lines. Dampens vibrations. SPECIFICATIONS Sizes from ½-inch FNPT to 2-inch FNPT. Maximum steam service: 50 PSIG. OPTIONS AVAILABLE (CONSULT FACTORY) Titanium retainer rings. Custom lengths or metric sizes.
Description
Protects metal heat exchangers and plating processes from stray voltage or current. FEATURES Prevents seizing between metal lines. Dampens vibrations. SPECIFICATIONS Sizes from ½-inch FNPT to 2-inch FNPT. Maximum steam service: 50 PSIG. OPTIONS AVAILABLE (CONSULT FACTORY) Titanium retainer rings. Custom lengths or metric sizes.

Suppliers

Company
Product
Description
Supplier Links
Insulating Pipe Coupling For Heat Exchangers - IX Series - Process Technology
Mentor, OH, USA
Insulating Pipe Coupling For Heat Exchangers
IX Series
Insulating Pipe Coupling For Heat Exchangers IX Series
Protects metal heat exchangers and plating processes from stray voltage or current. FEATURES Prevents seizing between metal lines. Dampens vibrations. SPECIFICATIONS Sizes from ½-inch FNPT to 2-inch FNPT. Maximum steam service: 50 PSIG. OPTIONS AVAILABLE (CONSULT FACTORY) Titanium retainer rings. Custom lengths or metric sizes.

Protects metal heat exchangers and plating processes from stray voltage or current.

  • FEATURES

    • Prevents seizing between metal lines.
    • Dampens vibrations.
  • SPECIFICATIONS

    • Sizes from ½-inch FNPT to 2-inch FNPT.
    • Maximum steam service: 50 PSIG.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Titanium retainer rings.
    • Custom lengths or metric sizes.
Supplier's Site

Technical Specifications

  Process Technology
Product Category Pipe Fittings
Product Number IX Series
Product Name Insulating Pipe Coupling For Heat Exchangers
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Square Threaded Flanges - In-line NPTF - ISO 6164 - 250 & 400 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; Square, NPTF Threaded In-line Flanges
Material Steel; Stainless
View Details