Process Technology MicroStar Pulse Series Power Supply DuP10-1-1

Description
The MicroStar Series is one of the most flexible product lines we offer. Simple to use, yet packed with features, the MicroStar Series power supplies are designed to be used in almost any general metal finishing application. Models in the 0.1 to 3 ampere output range are ideally suited for laboratory or R&D applications. Current outputs from 0.1 to 3 amperes (average or max DC) at 10 Volts DC Microprocessor-based programmable controls Selectable current, voltage & crossover regulation modes Save/recall up to 10 different process steps Small package size Rugged, environmentally-seal ed, powder-coated enclosure Features Control Interface The MicroStar control interface features a fully-programmable microprocessor. Menus are accessible to set ampere time, real-time cycles, output tolerance settings and more. Standard features include: Real Time Cycle Control Ampere Time Cycle Control Ampere Time Totalizer Error signals for over-temperature, locked fan rotor, output out-of-tolerance and power failure/brownout conditions Calibration capability through the control interface Digital input for inhibit/operator control FrontPanel+ Host Control Program for process set-up generation and process storage/data logging RS485 and USB prots for serial control Straight DC or High Frequency Pulse Output (0-5000 Hz) Capability 0.0 - 10.0 volts average (DC) or peak (pulsed) voltage 0 - 3.0 amps average current (or maximum DC current) 0.3 - 6.0 amps peak (pulsed) current
Description
The MicroStar Series is one of the most flexible product lines we offer. Simple to use, yet packed with features, the MicroStar Series power supplies are designed to be used in almost any general metal finishing application. Models in the 0.1 to 3 ampere output range are ideally suited for laboratory or R&D applications. Current outputs from 0.1 to 3 amperes (average or max DC) at 10 Volts DC Microprocessor-based programmable controls Selectable current, voltage & crossover regulation modes Save/recall up to 10 different process steps Small package size Rugged, environmentally-seal ed, powder-coated enclosure Features Control Interface The MicroStar control interface features a fully-programmable microprocessor. Menus are accessible to set ampere time, real-time cycles, output tolerance settings and more. Standard features include: Real Time Cycle Control Ampere Time Cycle Control Ampere Time Totalizer Error signals for over-temperature, locked fan rotor, output out-of-tolerance and power failure/brownout conditions Calibration capability through the control interface Digital input for inhibit/operator control FrontPanel+ Host Control Program for process set-up generation and process storage/data logging RS485 and USB prots for serial control Straight DC or High Frequency Pulse Output (0-5000 Hz) Capability 0.0 - 10.0 volts average (DC) or peak (pulsed) voltage 0 - 3.0 amps average current (or maximum DC current) 0.3 - 6.0 amps peak (pulsed) current

Suppliers

Company
Product
Description
Supplier Links
MicroStar Pulse Series Power Supply - DuP10-1-1 - Process Technology
Mentor, OH, USA
MicroStar Pulse Series Power Supply
DuP10-1-1
MicroStar Pulse Series Power Supply DuP10-1-1
The MicroStar Series is one of the most flexible product lines we offer. Simple to use, yet packed with features, the MicroStar Series power supplies are designed to be used in almost any general metal finishing application. Models in the 0.1 to 3 ampere output range are ideally suited for laboratory or R&D applications. Current outputs from 0.1 to 3 amperes (average or max DC) at 10 Volts DC Microprocessor-based programmable controls Selectable current, voltage & crossover regulation modes Save/recall up to 10 different process steps Small package size Rugged, environmentally-seal ed, powder-coated enclosure Features Control Interface The MicroStar control interface features a fully-programmable microprocessor. Menus are accessible to set ampere time, real-time cycles, output tolerance settings and more. Standard features include: Real Time Cycle Control Ampere Time Cycle Control Ampere Time Totalizer Error signals for over-temperature, locked fan rotor, output out-of-tolerance and power failure/brownout conditions Calibration capability through the control interface Digital input for inhibit/operator control FrontPanel+ Host Control Program for process set-up generation and process storage/data logging RS485 and USB prots for serial control Straight DC or High Frequency Pulse Output (0-5000 Hz) Capability 0.0 - 10.0 volts average (DC) or peak (pulsed) voltage 0 - 3.0 amps average current (or maximum DC current) 0.3 - 6.0 amps peak (pulsed) current

The MicroStar Series is one of the most flexible product lines we offer. Simple to use, yet packed with features, the MicroStar Series power supplies are designed to be used in almost any general metal finishing application. Models in the 0.1 to 3 ampere output range are ideally suited for laboratory or R&D applications.

  • Current outputs from 0.1 to 3 amperes (average or max DC) at 10 Volts DC
  • Microprocessor-based programmable controls
  • Selectable current, voltage & crossover regulation modes
  • Save/recall up to 10 different process steps
  • Small package size
  • Rugged, environmentally-sealed, powder-coated enclosure

Features

Control Interface

  • The MicroStar control interface features a fully-programmable microprocessor. Menus are accessible to set ampere time, real-time cycles, output tolerance settings and more. Standard features include:
    • Real Time Cycle Control
    • Ampere Time Cycle Control
    • Ampere Time Totalizer
    • Error signals for over-temperature, locked fan rotor, output out-of-tolerance and power failure/brownout conditions
    • Calibration capability through the control interface
  • Digital input for inhibit/operator control
  • FrontPanel+ Host Control Program for process set-up generation and process storage/data logging
  • RS485 and USB prots for serial control

Straight DC or High Frequency Pulse Output (0-5000 Hz) Capability

  • 0.0 - 10.0 volts average (DC) or peak (pulsed) voltage
  • 0 - 3.0 amps average current (or maximum DC current)
  • 0.3 - 6.0 amps peak (pulsed) current
Supplier's Site

Technical Specifications

  Process Technology
Product Category Power Supplies
Product Number DuP10-1-1
Product Name MicroStar Pulse Series Power Supply
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 0.0 to 10.0 volts
DC Output Current 1 to 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 787-831 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 12.0 volts
View Details
2 suppliers
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6851-ea-pub-10060-1000-4u-30000w-32070 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
High Voltage Power Supplies - 802L-30KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details