Process Technology 2400 watt DC Power Supply DTX100-24

Description
The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a punch. Controlled through a multi-button, menu driven 4.3” full color display, standard features include ampere time & real time cycle control, output ramp, output tolerance settings & alarms, Ethernet & analog communications, digital I/O, universal AC input, power factor correction and much more. Models from 0-100 volts and 0-100 amps Maximum output: 2400 watts DC output Sealed enclosure & connectors for harsh environments Ethernet/IP Communications Package size: 3.5” x 8.5” x 18” (HWD) w/ 4.3” color display ETL, CSA & CE Certified
Datasheet
Description
The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a punch. Controlled through a multi-button, menu driven 4.3” full color display, standard features include ampere time & real time cycle control, output ramp, output tolerance settings & alarms, Ethernet & analog communications, digital I/O, universal AC input, power factor correction and much more. Models from 0-100 volts and 0-100 amps Maximum output: 2400 watts DC output Sealed enclosure & connectors for harsh environments Ethernet/IP Communications Package size: 3.5” x 8.5” x 18” (HWD) w/ 4.3” color display ETL, CSA & CE Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2400 watt DC Power Supply - DTX100-24 - Process Technology
Mentor, OH, USA
2400 watt DC Power Supply
DTX100-24
2400 watt DC Power Supply DTX100-24
The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a punch. Controlled through a multi-button, menu driven 4.3” full color display, standard features include ampere time & real time cycle control, output ramp, output tolerance settings & alarms, Ethernet & analog communications, digital I/O, universal AC input, power factor correction and much more. Models from 0-100 volts and 0-100 amps Maximum output: 2400 watts DC output Sealed enclosure & connectors for harsh environments Ethernet/IP Communications Package size: 3.5” x 8.5” x 18” (HWD) w/ 4.3” color display ETL, CSA & CE Certified

The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a punch. Controlled through a multi-button, menu driven 4.3” full color display, standard features include ampere time & real time cycle control, output ramp, output tolerance settings & alarms, Ethernet & analog communications, digital I/O, universal AC input, power factor correction and much more.

  • Models from 0-100 volts and 0-100 amps
  • Maximum output: 2400 watts DC output
  • Sealed enclosure & connectors for harsh environments
  • Ethernet/IP Communications
  • Package size: 3.5” x 8.5” x 18” (HWD) w/ 4.3” color display
  • ETL, CSA & CE Certified
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Power Supplies
Product Number DTX100-24
Product Name 2400 watt DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Features Power Factor Correction
DC Output Voltage 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - LH18-20 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 360 watts
View Details