Process Technology Digital Temperature Control For Aquaculture Applications DRA Series

Description
Provides precise control for consistent temperature in aquaculture applications. FEATURES Large easy to read LCD display. 8' (2.4m) vinyl sleeved sensor standard, longer sensor lengths available. Indoor use only, please contact our office for outdoor applications. cULus listed. NEMA 1, IP21, Vapor resistant plastic enclosure with sealed tactile switches. Certifications: cULus. SPECIFICATIONS Single pole, double throw output relay. Adjustable temperature range from -30°F (-34°C) to 220°F (104°C). -20°F (-29°C) to 140°F (60°C) ambient temperature range. 120 or 240 volt power supply: 50 or 60 Hz. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) Easy plug option (DRAE). Combination control for three phase and larger service requirements.
Datasheet
Description
Provides precise control for consistent temperature in aquaculture applications. FEATURES Large easy to read LCD display. 8' (2.4m) vinyl sleeved sensor standard, longer sensor lengths available. Indoor use only, please contact our office for outdoor applications. cULus listed. NEMA 1, IP21, Vapor resistant plastic enclosure with sealed tactile switches. Certifications: cULus. SPECIFICATIONS Single pole, double throw output relay. Adjustable temperature range from -30°F (-34°C) to 220°F (104°C). -20°F (-29°C) to 140°F (60°C) ambient temperature range. 120 or 240 volt power supply: 50 or 60 Hz. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) Easy plug option (DRAE). Combination control for three phase and larger service requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Temperature Control For Aquaculture Applications - DRA Series - Process Technology
Mentor, OH, USA
Digital Temperature Control For Aquaculture Applications
DRA Series
Digital Temperature Control For Aquaculture Applications DRA Series
Provides precise control for consistent temperature in aquaculture applications. FEATURES Large easy to read LCD display. 8' (2.4m) vinyl sleeved sensor standard, longer sensor lengths available. Indoor use only, please contact our office for outdoor applications. cULus listed. NEMA 1, IP21, Vapor resistant plastic enclosure with sealed tactile switches. Certifications: cULus. SPECIFICATIONS Single pole, double throw output relay. Adjustable temperature range from -30°F (-34°C) to 220°F (104°C). -20°F (-29°C) to 140°F (60°C) ambient temperature range. 120 or 240 volt power supply: 50 or 60 Hz. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) Easy plug option (DRAE). Combination control for three phase and larger service requirements.

Provides precise control for consistent temperature in aquaculture applications.

  • FEATURES

    • Large easy to read LCD display.
    • 8' (2.4m) vinyl sleeved sensor standard, longer sensor lengths available. Indoor use only, please contact our office for outdoor applications. cULus listed.
    • NEMA 1, IP21, Vapor resistant plastic enclosure with sealed tactile switches.
    • Certifications: cULus.
  • SPECIFICATIONS

    • Single pole, double throw output relay.
    • Adjustable temperature range from -30°F (-34°C) to 220°F (104°C).
    • -20°F (-29°C) to 140°F (60°C) ambient temperature range.
    • 120 or 240 volt power supply: 50 or 60 Hz.
    • Single phase only.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Easy plug option (DRAE).
    • Combination control for three phase and larger service requirements.
Supplier's Site Datasheet
Digital Control For Aquaculture Applications - DRA Series - Process Technology
Mentor, OH, USA
Digital Control For Aquaculture Applications
DRA Series
Digital Control For Aquaculture Applications DRA Series
Provides precise control for consistent temperature in aquaculture applications. FEATURES Large easy to read LCD display. 8' (2.4m) vinyl sleeved sensor standard, longer sensor lengths available. Indoor use only, please contact our office for outdoor applications. cULus listed. NEMA 1, IP21, Vapor resistant plastic enclosure with sealed tactile switches. Certifications: cULus. SPECIFICATIONS B-DRA Control/Power Relay - 30 amp power relay. C-DRA Combination Control - 20 or 40 amp 3 pole contactor and transformer. Adjustable temperature range from -30°F (-34°C) to 220°F (104°C). -20°F (-29°C) to 140°F (60°C) ambient temperature range. 120 or 240 volt power supply: 50 or 60 Hz. Single phase only on the B-DRA Control/Power Relay; Single or three phase on the C-DRA Combination Control. OPTIONS AVAILABLE (CONSULT FACTORY) Easy plug option (DRAE). P2 protection system.

Provides precise control for consistent temperature in aquaculture applications.

  • FEATURES

    • Large easy to read LCD display.
    • 8' (2.4m) vinyl sleeved sensor standard, longer sensor lengths available. Indoor use only, please contact our office for outdoor applications. cULus listed.
    • NEMA 1, IP21, Vapor resistant plastic enclosure with sealed tactile switches.
    • Certifications: cULus.
  • SPECIFICATIONS

    • B-DRA Control/Power Relay - 30 amp power relay.
    • C-DRA Combination Control - 20 or 40 amp 3 pole contactor and transformer.
    • Adjustable temperature range from -30°F (-34°C) to 220°F (104°C).
    • -20°F (-29°C) to 140°F (60°C) ambient temperature range.
    • 120 or 240 volt power supply: 50 or 60 Hz.
    • Single phase only on the B-DRA Control/Power Relay; Single or three phase on the C-DRA Combination Control.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Easy plug option (DRAE).
    • P2 protection system.
Supplier's Site Datasheet

Technical Specifications

  Process Technology Process Technology
Product Category Temperature Controllers Temperature Controllers
Product Number DRA Series DRA Series
Product Name Digital Temperature Control For Aquaculture Applications Digital Control For Aquaculture Applications
Control Limit Limit
Features Rate Indication/ Control Rate Indication/ Control
Form Factor Stand-Alone
Interface Digital Front Panel Digital Front Panel
Temperature Heating Heating
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Explosion Proof Temperature Control Panels - WATTCO
Specs
Control Limit
Form Factor Chassis
Media Liquid; Gas
View Details
Temperature Controller - Model TEC-6400 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details