Process Technology Digital Temperature Control DQ Series

Description
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Two set points (heating and cooling). Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed 1/4 DIN plastic enclosure with stainless steel hardware. Certifications: cULus. SPECIFICATIONS Single pole, double throw switch rated at 15 amps for either 120 or 240 volts (heating), single phase only. Adjustable temperature range from -40°F (-40°C) to 999°F (538°C). +/- .25% full span, single digit accuracy. 20°F (-7°C) to 130°F (54°C) ambient temperature range. Programmable high alarm shutdown. Sensor short and break protection. OPTIONS AVAILABLE (CONSULT FACTORY) 25-foot (7.6m) and 50-foot (15.2m) sensors. Scalable voltage and current inputs. 4-20 mA outputs.
Datasheet
Description
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Two set points (heating and cooling). Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed 1/4 DIN plastic enclosure with stainless steel hardware. Certifications: cULus. SPECIFICATIONS Single pole, double throw switch rated at 15 amps for either 120 or 240 volts (heating), single phase only. Adjustable temperature range from -40°F (-40°C) to 999°F (538°C). +/- .25% full span, single digit accuracy. 20°F (-7°C) to 130°F (54°C) ambient temperature range. Programmable high alarm shutdown. Sensor short and break protection. OPTIONS AVAILABLE (CONSULT FACTORY) 25-foot (7.6m) and 50-foot (15.2m) sensors. Scalable voltage and current inputs. 4-20 mA outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Temperature Control - DQ Series - Process Technology
Mentor, OH, USA
Digital Temperature Control
DQ Series
Digital Temperature Control DQ Series
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Two set points (heating and cooling). Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed 1/4 DIN plastic enclosure with stainless steel hardware. Certifications: cULus. SPECIFICATIONS Single pole, double throw switch rated at 15 amps for either 120 or 240 volts (heating), single phase only. Adjustable temperature range from -40°F (-40°C) to 999°F (538°C). +/- .25% full span, single digit accuracy. 20°F (-7°C) to 130°F (54°C) ambient temperature range. Programmable high alarm shutdown. Sensor short and break protection. OPTIONS AVAILABLE (CONSULT FACTORY) 25-foot (7.6m) and 50-foot (15.2m) sensors. Scalable voltage and current inputs. 4-20 mA outputs.

Provides precise control for consistent plating and etch rates in most aqueous processes.

  • FEATURES

    • Large (.56” high), easy to read LED display. Two set points (heating and cooling).
    • Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control.
    • Vapor resistant, NEMA 1, IP21, gasketed 1/4 DIN plastic enclosure with stainless steel hardware.
    • Certifications: cULus.
  • SPECIFICATIONS

    • Single pole, double throw switch rated at 15 amps for either 120 or 240 volts (heating), single phase only.
    • Adjustable temperature range from -40°F (-40°C) to 999°F (538°C).
    • +/- .25% full span, single digit accuracy.
    • 20°F (-7°C) to 130°F (54°C) ambient temperature range.
    • Programmable high alarm shutdown.
    • Sensor short and break protection.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • 25-foot (7.6m) and 50-foot (15.2m) sensors.
    • Scalable voltage and current inputs.
    • 4-20 mA outputs.
Supplier's Site Datasheet
Digital Combination Control - DQ Series - Process Technology
Mentor, OH, USA
Digital Combination Control
DQ Series
Digital Combination Control DQ Series
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed 1/8 DIN plastic enclosure with sealed tactile switches and stainless steel hardware. Certifications: cULus and CE compliant. SPECIFICATIONS Large switching capacities from 20 to 125 amps for up to 600 volts, single or three phase. Adjustable temperature range from -40°F (-40°C) to 999°F (538°C). +/- .25% full span, single digit accuracy. 20°F (-7°C) to 130°F (54°C) ambient temperature range. Adjustable temperature range from -40°F (-40°C) to 999°F (538°C). Programmable high alarm shutdown. Sensor short and break protection. OPTIONS AVAILABLE (CONSULT FACTORY) 25-foot (7.6m) and 50-foot (15.2m) sensors. Scalable voltage and current inputs. Convertible to direct acting output for cooling applications.

Provides precise control for consistent plating and etch rates in most aqueous processes.

  • FEATURES

    • Large (.56” high), easy to read LED display.
    • Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control.
    • Vapor resistant, NEMA 1, IP21, gasketed 1/8 DIN plastic enclosure with sealed tactile switches and stainless steel hardware.
    • Certifications: cULus and CE compliant.
  • SPECIFICATIONS

    • Large switching capacities from 20 to 125 amps for up to 600 volts, single or three phase.
    • Adjustable temperature range from -40°F (-40°C) to 999°F (538°C).
    • +/- .25% full span, single digit accuracy.
    • 20°F (-7°C) to 130°F (54°C) ambient temperature range.
    • Adjustable temperature range from -40°F (-40°C) to 999°F (538°C).
    • Programmable high alarm shutdown.
    • Sensor short and break protection.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • 25-foot (7.6m) and 50-foot (15.2m) sensors.
    • Scalable voltage and current inputs.
    • Convertible to direct acting output for cooling applications.
Supplier's Site
Digital Control/Power Relay - DQ Series - Process Technology
Mentor, OH, USA
Digital Control/Power Relay
DQ Series
Digital Control/Power Relay DQ Series
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Two set points (heating and cooling). Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed 1/4 DIN plastic enclosure with sealed tactile switches and stainless steel hardware. Certifications: cULus. SPECIFICATIONS 30 amp switching capacities for 120 to 240 volts, single phase only. Adjustable temperature range from -40°F (-40°C) to 999°F (538°C). +/- .25% full span, single digit accuracy. 20°F (-7°C) to 130°F (54°C) ambient temperature range. Programmable high alarm shutdown. Sensor short and break protection. OPTIONS AVAILABLE (CONSULT FACTORY) 25-foot (7.6m) and 50-foot (15.2m) sensors. Scalable voltage and current inputs. 4-20 mA outputs.

Provides precise control for consistent plating and etch rates in most aqueous processes.

  • FEATURES

    • Large (.56” high), easy to read LED display. Two set points (heating and cooling).
    • Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control.
    • Vapor resistant, NEMA 1, IP21, gasketed 1/4 DIN plastic enclosure with sealed tactile switches and stainless steel hardware.
    • Certifications: cULus.
  • SPECIFICATIONS

    • 30 amp switching capacities for 120 to 240 volts, single phase only.
    • Adjustable temperature range from -40°F (-40°C) to 999°F (538°C).
    • +/- .25% full span, single digit accuracy.
    • 20°F (-7°C) to 130°F (54°C) ambient temperature range.
    • Programmable high alarm shutdown.
    • Sensor short and break protection.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • 25-foot (7.6m) and 50-foot (15.2m) sensors.
    • Scalable voltage and current inputs.
    • 4-20 mA outputs.
Supplier's Site

Technical Specifications

  Process Technology Process Technology
Product Category Temperature Controllers Temperature Controllers
Product Number DQ Series DQ Series
Product Name Digital Temperature Control Digital Combination Control
Control Limit Limit
Features Rate Indication/ Control Rate Indication/ Control
Form Factor Chassis Stand-Alone
Interface Digital Front Panel Digital Front Panel
Temperature Heating; Cooling Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - Explosion Proof Temperature Control Panels - WATTCO
Specs
Control Limit
Form Factor Chassis
Media Liquid; Gas
View Details
Temperature Controller - Model TEC-900 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details