Process Technology MicroStar Pulse Series Power Supply DPR20-150-300

Description
The MicroStar Series is one of the most flexible product lines we offer. Simple to use, yet packed with features, the MicroStar Series power supplies are designed to be used in almost any general metal finishing application. Current outputs from 10 to 250 amperes (average current or max DC) at 20 to 40 volts DC Microprocessor-based programmable controls Selectable current, voltage & crossover regulation modes Save/recall up to 10 different process steps Small package size Rugged, environmentally-seal ed, powder-coated enclosure Features Control Interface The MicroStar control interface features a fully-programmable microprocessor. Menus are accessible to set ampere time, real-time cycles, output tolerance settings and more. Standard features include: Real Time Cycle Control Ampere Time Cycle Control Ampere Time Totalizer Error signals for over-temperature, locked fan rotor, output out-of-tolerance and power failure/brownout conditions Calibration capability through the control interface Digital input for inhibit/operator control FrontPanel+ Host Control Program for process set-up generation and process storage/data logging RS485 and USB prots for serial control Straight DC and Choice of Low Frequency Pulse or High Frequency Pulse Output High Frequency Pulse (0-5000 Hz) 0 - 40 volts average (DC) or peak (pulsed) voltage 0 - 250 amps average current (or maximum DC current) 10 - 400 amps peak (pulsed) current Low Frequency Pulse (0-200 Hz) DC to 200 Hz pulses (at an 80% duty cycle) Minimum Pulse Width: 4 milliseconds ON, 1 millisecond OFF (80% duty cycle) Typical Pulse Rise Time: Less than 1500 milliseconds Typical Pulse Fall Time: Less than 1000 milliseconds
Datasheet
Description
The MicroStar Series is one of the most flexible product lines we offer. Simple to use, yet packed with features, the MicroStar Series power supplies are designed to be used in almost any general metal finishing application. Current outputs from 10 to 250 amperes (average current or max DC) at 20 to 40 volts DC Microprocessor-based programmable controls Selectable current, voltage & crossover regulation modes Save/recall up to 10 different process steps Small package size Rugged, environmentally-seal ed, powder-coated enclosure Features Control Interface The MicroStar control interface features a fully-programmable microprocessor. Menus are accessible to set ampere time, real-time cycles, output tolerance settings and more. Standard features include: Real Time Cycle Control Ampere Time Cycle Control Ampere Time Totalizer Error signals for over-temperature, locked fan rotor, output out-of-tolerance and power failure/brownout conditions Calibration capability through the control interface Digital input for inhibit/operator control FrontPanel+ Host Control Program for process set-up generation and process storage/data logging RS485 and USB prots for serial control Straight DC and Choice of Low Frequency Pulse or High Frequency Pulse Output High Frequency Pulse (0-5000 Hz) 0 - 40 volts average (DC) or peak (pulsed) voltage 0 - 250 amps average current (or maximum DC current) 10 - 400 amps peak (pulsed) current Low Frequency Pulse (0-200 Hz) DC to 200 Hz pulses (at an 80% duty cycle) Minimum Pulse Width: 4 milliseconds ON, 1 millisecond OFF (80% duty cycle) Typical Pulse Rise Time: Less than 1500 milliseconds Typical Pulse Fall Time: Less than 1000 milliseconds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroStar Pulse Series Power Supply - DPR20-150-300 - Process Technology
Mentor, OH, USA
MicroStar Pulse Series Power Supply
DPR20-150-300
MicroStar Pulse Series Power Supply DPR20-150-300
The MicroStar Series is one of the most flexible product lines we offer. Simple to use, yet packed with features, the MicroStar Series power supplies are designed to be used in almost any general metal finishing application. Current outputs from 10 to 250 amperes (average current or max DC) at 20 to 40 volts DC Microprocessor-based programmable controls Selectable current, voltage & crossover regulation modes Save/recall up to 10 different process steps Small package size Rugged, environmentally-seal ed, powder-coated enclosure Features Control Interface The MicroStar control interface features a fully-programmable microprocessor. Menus are accessible to set ampere time, real-time cycles, output tolerance settings and more. Standard features include: Real Time Cycle Control Ampere Time Cycle Control Ampere Time Totalizer Error signals for over-temperature, locked fan rotor, output out-of-tolerance and power failure/brownout conditions Calibration capability through the control interface Digital input for inhibit/operator control FrontPanel+ Host Control Program for process set-up generation and process storage/data logging RS485 and USB prots for serial control Straight DC and Choice of Low Frequency Pulse or High Frequency Pulse Output High Frequency Pulse (0-5000 Hz) 0 - 40 volts average (DC) or peak (pulsed) voltage 0 - 250 amps average current (or maximum DC current) 10 - 400 amps peak (pulsed) current Low Frequency Pulse (0-200 Hz) DC to 200 Hz pulses (at an 80% duty cycle) Minimum Pulse Width: 4 milliseconds ON, 1 millisecond OFF (80% duty cycle) Typical Pulse Rise Time: Less than 1500 milliseconds Typical Pulse Fall Time: Less than 1000 milliseconds

The MicroStar Series is one of the most flexible product lines we offer. Simple to use, yet packed with features, the MicroStar Series power supplies are designed to be used in almost any general metal finishing application.

  • Current outputs from 10 to 250 amperes (average current or max DC) at 20 to 40 volts DC
  • Microprocessor-based programmable controls
  • Selectable current, voltage & crossover regulation modes
  • Save/recall up to 10 different process steps
  • Small package size
  • Rugged, environmentally-sealed, powder-coated enclosure

Features

Control Interface

  • The MicroStar control interface features a fully-programmable microprocessor. Menus are accessible to set ampere time, real-time cycles, output tolerance settings and more. Standard features include:
    • Real Time Cycle Control
    • Ampere Time Cycle Control
    • Ampere Time Totalizer
    • Error signals for over-temperature, locked fan rotor, output out-of-tolerance and power failure/brownout conditions
    • Calibration capability through the control interface
  • Digital input for inhibit/operator control
  • FrontPanel+ Host Control Program for process set-up generation and process storage/data logging
  • RS485 and USB prots for serial control

Straight DC and Choice of Low Frequency Pulse or High Frequency Pulse Output

  • High Frequency Pulse (0-5000 Hz)
    • 0 - 40 volts average (DC) or peak (pulsed) voltage
    • 0 - 250 amps average current (or maximum DC current)
    • 10 - 400 amps peak (pulsed) current
  • Low Frequency Pulse (0-200 Hz)
    • DC to 200 Hz pulses (at an 80% duty cycle)
    • Minimum Pulse Width: 4 milliseconds ON, 1 millisecond OFF (80% duty cycle)
    • Typical Pulse Rise Time: Less than 1500 milliseconds
    • Typical Pulse Fall Time: Less than 1000 milliseconds
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Power Supplies
Product Number DPR20-150-300
Product Name MicroStar Pulse Series Power Supply
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 0.0 to 20.0 volts
DC Output Current 150 to 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details