Process Technology Digital Temperature Control DLC Series

Description
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm thermistor sensor included standard with the control. Vapor tight, IP21, front panel protection, plastic enclosure with sealed tactile switches. Certifications: CE compliant. SPECIFICATIONS Single pole, double throw switch rated at 16-amps for either 120 or 240 volts. *12 amp full load max if operating a heater with a thermal protector. Adjustable temperature range from -58°F (-50°C) to 302°F (150°C). 14°F (-10°C) to 158°F (70°C) ambient temperature range. 120 or 240 volt power supply: 50 or 60 Hz. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 6 inch (152.4mm)x 3 inch (76.2mm) enclosure. Celsius readout (must specify). Direct acting output for cooling applications.
Datasheet
Description
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm thermistor sensor included standard with the control. Vapor tight, IP21, front panel protection, plastic enclosure with sealed tactile switches. Certifications: CE compliant. SPECIFICATIONS Single pole, double throw switch rated at 16-amps for either 120 or 240 volts. *12 amp full load max if operating a heater with a thermal protector. Adjustable temperature range from -58°F (-50°C) to 302°F (150°C). 14°F (-10°C) to 158°F (70°C) ambient temperature range. 120 or 240 volt power supply: 50 or 60 Hz. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 6 inch (152.4mm)x 3 inch (76.2mm) enclosure. Celsius readout (must specify). Direct acting output for cooling applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Temperature Control - DLC Series - Process Technology
Mentor, OH, USA
Digital Temperature Control
DLC Series
Digital Temperature Control DLC Series
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm thermistor sensor included standard with the control. Vapor tight, IP21, front panel protection, plastic enclosure with sealed tactile switches. Certifications: CE compliant. SPECIFICATIONS Single pole, double throw switch rated at 16-amps for either 120 or 240 volts. *12 amp full load max if operating a heater with a thermal protector. Adjustable temperature range from -58°F (-50°C) to 302°F (150°C). 14°F (-10°C) to 158°F (70°C) ambient temperature range. 120 or 240 volt power supply: 50 or 60 Hz. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 6 inch (152.4mm)x 3 inch (76.2mm) enclosure. Celsius readout (must specify). Direct acting output for cooling applications.

Provides precise control for consistent plating and etch rates in most aqueous processes.

  • FEATURES

    • Large (.56” high), easy to read LED display.
    • Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm thermistor sensor included standard with the control.
    • Vapor tight, IP21, front panel protection, plastic enclosure with sealed tactile switches.
    • Certifications: CE compliant.
  • SPECIFICATIONS

    • Single pole, double throw switch rated at 16-amps for either 120 or 240 volts. *12 amp full load max if operating a heater with a thermal protector.
    • Adjustable temperature range from -58°F (-50°C) to 302°F (150°C).
    • 14°F (-10°C) to 158°F (70°C) ambient temperature range.
    • 120 or 240 volt power supply: 50 or 60 Hz.
    • Single phase only.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • 6 inch (152.4mm)x 3 inch (76.2mm) enclosure.
    • Celsius readout (must specify).
    • Direct acting output for cooling applications.
Supplier's Site Datasheet
Digital Combination Control - DLC Series - Process Technology
Mentor, OH, USA
Digital Combination Control
DLC Series
Digital Combination Control DLC Series
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm thermistor sensor included standard with the control. NEMA 1, IP21, flame retardant and gasketed plastic enclosure with stainless steel hardware. Certifications: cULus and CE compliant. SPECIFICATIONS Large switching capacities from 20 to 150 amps for up to 600 volts. Adjustable temperature range from -58°F (-50°C) to 302°F (150°C). 14°F (-10°C) to 158°F (70°C) ambient temperature range. Single or three phase. Control transformer included. OPTIONS AVAILABLE (CONSULT FACTORY) P2, P3 or P8 thermal protection systems. Celsius readout (must specify). Integral liquid level control components.

Provides precise control for consistent plating and etch rates in most aqueous processes.

  • FEATURES

    • Large (.56” high), easy to read LED display.
    • Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm thermistor sensor included standard with the control.
    • NEMA 1, IP21, flame retardant and gasketed plastic enclosure with stainless steel hardware.
    • Certifications: cULus and CE compliant.
  • SPECIFICATIONS

    • Large switching capacities from 20 to 150 amps for up to 600 volts.
    • Adjustable temperature range from -58°F (-50°C) to 302°F (150°C).
    • 14°F (-10°C) to 158°F (70°C) ambient temperature range.
    • Single or three phase. Control transformer included.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • P2, P3 or P8 thermal protection systems.
    • Celsius readout (must specify).
    • Integral liquid level control components.
Supplier's Site
Digital Control/Power Relay - DLC Series - Process Technology
Mentor, OH, USA
Digital Control/Power Relay
DLC Series
Digital Control/Power Relay DLC Series
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm thermistor sensor included standard with the control. NEMA 1, IP21, flame retardant and gasketed plastic enclosure with stainless steel hardware. Certifications: cULus. SPECIFICATIONS 30 amp switching capacities for either 120 or 240 volts, single phase only. Adjustable temperature range from -58°F (-50°C) to 302°F (150°C). 14°F (-10°C) to 158°F (70°C) ambient temperature range. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) P2, P3 or P8 thermal protection systems. Celsius readout (must specify). Integral liquid level control components.

Provides precise control for consistent plating and etch rates in most aqueous processes.

  • FEATURES

    • Large (.56” high), easy to read LED display.
    • Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm thermistor sensor included standard with the control.
    • NEMA 1, IP21, flame retardant and gasketed plastic enclosure with stainless steel hardware.
    • Certifications: cULus.
  • SPECIFICATIONS

    • 30 amp switching capacities for either 120 or 240 volts, single phase only.
    • Adjustable temperature range from -58°F (-50°C) to 302°F (150°C).
    • 14°F (-10°C) to 158°F (70°C) ambient temperature range.
    • Single phase only.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • P2, P3 or P8 thermal protection systems.
    • Celsius readout (must specify).
    • Integral liquid level control components.
Supplier's Site

Technical Specifications

  Process Technology Process Technology
Product Category Temperature Controllers Temperature Controllers
Product Number DLC Series DLC Series
Product Name Digital Temperature Control Digital Combination Control
Control Limit Limit
Features Rate Indication/ Control Rate Indication/ Control
Form Factor Chassis Stand-Alone
Interface Digital Front Panel Digital Front Panel
Temperature Heating Heating
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - On Off Control Panels (Nema 4) - WATTCO
Specs
Control Limit
Form Factor Chassis
Temperature Thermocouple; RTD / Thermistor
View Details
TEC-220 Programmable PID Temperature Control - PCT-3000 Series - Tempco Electric Heater Corporation
Specs
Control PID
Form Factor Chassis
Interface Switches
View Details