Process Technology Digital Timer DTS Series

Description
Applications include: Heaters, process controls, filters, pumps, etc.. FEATURES Large, easy to read LCD 24-hour display (AM/PM or military). Simple and fast programming by means of push buttons and display prompts. Fully programmable 24-hour/7-day set points with up to 56 switching cycles per week and up to eight on/off operations per day. Suitable for panel mounting. Compact vapor resistant, gasketed plastic enclosure. Certifications: cULus SPECIFICATIONS Single pole, double throw switch (120 volts, 50/60 Hz) rated: 16 amps switching capacity. 14°F (-10°C) to 131°F (55°C) ambient temperature range. Minimum time setting: one minute. Lithium battery backup provides minimum 5-year reserve (un-powered). Ensures no memory loss if the power fails. Rated power: 3.5VA. Connections: 6.3 x 0.8 mm tab terminals (conforms to DIN 46244). OPTIONS AVAILABLE (CONSULT FACTORY) Plastic wall mountable enclosure Can be incorporated into a combination control for three phase service and larger heater loads.
Datasheet
Description
Applications include: Heaters, process controls, filters, pumps, etc.. FEATURES Large, easy to read LCD 24-hour display (AM/PM or military). Simple and fast programming by means of push buttons and display prompts. Fully programmable 24-hour/7-day set points with up to 56 switching cycles per week and up to eight on/off operations per day. Suitable for panel mounting. Compact vapor resistant, gasketed plastic enclosure. Certifications: cULus SPECIFICATIONS Single pole, double throw switch (120 volts, 50/60 Hz) rated: 16 amps switching capacity. 14°F (-10°C) to 131°F (55°C) ambient temperature range. Minimum time setting: one minute. Lithium battery backup provides minimum 5-year reserve (un-powered). Ensures no memory loss if the power fails. Rated power: 3.5VA. Connections: 6.3 x 0.8 mm tab terminals (conforms to DIN 46244). OPTIONS AVAILABLE (CONSULT FACTORY) Plastic wall mountable enclosure Can be incorporated into a combination control for three phase service and larger heater loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Timer DTS Series -  - Process Technology
Mentor, OH, USA
Digital Timer DTS Series
Digital Timer DTS Series
Applications include: Heaters, process controls, filters, pumps, etc.. FEATURES Large, easy to read LCD 24-hour display (AM/PM or military). Simple and fast programming by means of push buttons and display prompts. Fully programmable 24-hour/7-day set points with up to 56 switching cycles per week and up to eight on/off operations per day. Suitable for panel mounting. Compact vapor resistant, gasketed plastic enclosure. Certifications: cULus SPECIFICATIONS Single pole, double throw switch (120 volts, 50/60 Hz) rated: 16 amps switching capacity. 14°F (-10°C) to 131°F (55°C) ambient temperature range. Minimum time setting: one minute. Lithium battery backup provides minimum 5-year reserve (un-powered). Ensures no memory loss if the power fails. Rated power: 3.5VA. Connections: 6.3 x 0.8 mm tab terminals (conforms to DIN 46244). OPTIONS AVAILABLE (CONSULT FACTORY) Plastic wall mountable enclosure Can be incorporated into a combination control for three phase service and larger heater loads.

Applications include: Heaters, process controls, filters, pumps, etc..

  • FEATURES

    • Large, easy to read LCD 24-hour display (AM/PM or military).
    • Simple and fast programming by means of push buttons and display prompts.
    • Fully programmable 24-hour/7-day set points with up to 56 switching cycles per week and up to eight on/off operations per day.
    • Suitable for panel mounting. Compact vapor resistant, gasketed plastic enclosure.
    • Certifications: cULus
  • SPECIFICATIONS

    • Single pole, double throw switch (120 volts, 50/60 Hz) rated: 16 amps switching capacity.
    • 14°F (-10°C) to 131°F (55°C) ambient temperature range.
    • Minimum time setting: one minute.
    • Lithium battery backup provides minimum 5-year reserve (un-powered). Ensures no memory loss if the power fails.
    • Rated power: 3.5VA.
    • Connections: 6.3 x 0.8 mm tab terminals (conforms to DIN 46244).
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Plastic wall mountable enclosure
    • Can be incorporated into a combination control for three phase service and larger heater loads.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Digital Timers
Product Name Digital Timer DTS Series
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Staircase Timer, 230V; Product Range Finder - 42M2841 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 2229459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details