Process Technology Digital Temperature Control DE Series

Description
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed 1/8 DIN plastic enclosure with sealed tactile switches and stainless steel hardware. Certifications: cULus and CE compliant. SPECIFICATIONS Single pole, double throw switch rated at 20 amps* for either heating or cooling. *12 amp full load max if operating a heater with a thermal protector. +/- .25% full span, single digit accuracy. 20°F (-7°C) to 130°F (54°C) ambient temperature range. Adjustable temperature range from -40°F (-40°C) to 999°F (538°C). Universal power supply: 85-265 VAC, 50 or 60 Hz. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 25-foot (7.6m) and 50-foot (15.2m) sensors. Scalable voltage and current inputs. Convertible to direct acting output for cooling applications.
Datasheet
Description
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed 1/8 DIN plastic enclosure with sealed tactile switches and stainless steel hardware. Certifications: cULus and CE compliant. SPECIFICATIONS Single pole, double throw switch rated at 20 amps* for either heating or cooling. *12 amp full load max if operating a heater with a thermal protector. +/- .25% full span, single digit accuracy. 20°F (-7°C) to 130°F (54°C) ambient temperature range. Adjustable temperature range from -40°F (-40°C) to 999°F (538°C). Universal power supply: 85-265 VAC, 50 or 60 Hz. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 25-foot (7.6m) and 50-foot (15.2m) sensors. Scalable voltage and current inputs. Convertible to direct acting output for cooling applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Temperature Control - DE Series - Process Technology
Mentor, OH, USA
Digital Temperature Control
DE Series
Digital Temperature Control DE Series
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed 1/8 DIN plastic enclosure with sealed tactile switches and stainless steel hardware. Certifications: cULus and CE compliant. SPECIFICATIONS Single pole, double throw switch rated at 20 amps* for either heating or cooling. *12 amp full load max if operating a heater with a thermal protector. +/- .25% full span, single digit accuracy. 20°F (-7°C) to 130°F (54°C) ambient temperature range. Adjustable temperature range from -40°F (-40°C) to 999°F (538°C). Universal power supply: 85-265 VAC, 50 or 60 Hz. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 25-foot (7.6m) and 50-foot (15.2m) sensors. Scalable voltage and current inputs. Convertible to direct acting output for cooling applications.

Provides precise control for consistent plating and etch rates in most aqueous processes.

  • FEATURES

    • Large (.56” high), easy to read LED display.
    • Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control.
    • Vapor resistant, NEMA 1, IP21, gasketed 1/8 DIN plastic enclosure with sealed tactile switches and stainless steel hardware.
    • Certifications: cULus and CE compliant.
  • SPECIFICATIONS

    • Single pole, double throw switch rated at 20 amps* for either heating or cooling. *12 amp full load max if operating a heater with a thermal protector.
    • +/- .25% full span, single digit accuracy.
    • 20°F (-7°C) to 130°F (54°C) ambient temperature range.
    • Adjustable temperature range from -40°F (-40°C) to 999°F (538°C).
    • Universal power supply: 85-265 VAC, 50 or 60 Hz.
    • Single phase only.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • 25-foot (7.6m) and 50-foot (15.2m) sensors.
    • Scalable voltage and current inputs.
    • Convertible to direct acting output for cooling applications.
Supplier's Site Datasheet
Digital Combination Control - DE Series - Process Technology
Mentor, OH, USA
Digital Combination Control
DE Series
Digital Combination Control DE Series
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed 1/8 DIN plastic enclosure with sealed tactile switches and stainless steel hardware. Certifications: cULus and CE compliant. SPECIFICATIONS Large switching capacities from 20 to 125 amps for up to 600 volts, single or three phase. Adjustable temperature range from -40°F (-40°C) to 999°F (538°C). +/- .25% full span, single digit accuracy. 20°F (-7°C) to 130°F (54°C) ambient temperature range. Programmable high alarm shutdown. Sensor short and break protection. OPTIONS AVAILABLE (CONSULT FACTORY) 25-foot (7.6m) and 50-foot (15.2m) sensors. Scalable voltage and current inputs. Convertible to direct acting output for cooling applications.

Provides precise control for consistent plating and etch rates in most aqueous processes.

  • FEATURES

    • Large (.56” high), easy to read LED display.
    • Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control.
    • Vapor resistant, NEMA 1, IP21, gasketed 1/8 DIN plastic enclosure with sealed tactile switches and stainless steel hardware.
    • Certifications: cULus and CE compliant.
  • SPECIFICATIONS

    • Large switching capacities from 20 to 125 amps for up to 600 volts, single or three phase.
    • Adjustable temperature range from -40°F (-40°C) to 999°F (538°C).
    • +/- .25% full span, single digit accuracy.
    • 20°F (-7°C) to 130°F (54°C) ambient temperature range.
    • Programmable high alarm shutdown.
    • Sensor short and break protection.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • 25-foot (7.6m) and 50-foot (15.2m) sensors.
    • Scalable voltage and current inputs.
    • Convertible to direct acting output for cooling applications.
Supplier's Site
Digital Control/Power Relay - DE Series - Process Technology
Mentor, OH, USA
Digital Control/Power Relay
DE Series
Digital Control/Power Relay DE Series
Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large (.56” high), easy to read LED display. Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control. Vapor resistant, NEMA 1, IP21, gasketed 1/8 DIN plastic enclosure with sealed tactile switches and stainless steel hardware. Certifications: cULus and CE compliant. SPECIFICATIONS 30 amp switching capacities for 120 - 240 volts, single phase only. Adjustable temperature range from -40°F (-40°C) to 999°F (538°C). +/- .25% full span, single digit accuracy. 20°F (-7°C) to 130°F (54°C) ambient temperature range. Programmable high alarm shutdown. Sensor short and break protection. OPTIONS AVAILABLE (CONSULT FACTORY) 25-foot (7.6m) and 50-foot (15.2m) sensors. Scalable voltage and current inputs. Convertible to direct acting output for cooling applications.

Provides precise control for consistent plating and etch rates in most aqueous processes.

  • FEATURES

    • Large (.56” high), easy to read LED display.
    • Fluoropolymer (FEP) covered 10-foot (3m), 1000-ohm platinum RTD sensor included standard with the control.
    • Vapor resistant, NEMA 1, IP21, gasketed 1/8 DIN plastic enclosure with sealed tactile switches and stainless steel hardware.
    • Certifications: cULus and CE compliant.
  • SPECIFICATIONS

    • 30 amp switching capacities for 120 - 240 volts, single phase only.
    • Adjustable temperature range from -40°F (-40°C) to 999°F (538°C).
    • +/- .25% full span, single digit accuracy.
    • 20°F (-7°C) to 130°F (54°C) ambient temperature range.
    • Programmable high alarm shutdown.
    • Sensor short and break protection.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • 25-foot (7.6m) and 50-foot (15.2m) sensors.
    • Scalable voltage and current inputs.
    • Convertible to direct acting output for cooling applications.
Supplier's Site

Technical Specifications

  Process Technology Process Technology
Product Category Temperature Controllers Temperature Controllers
Product Number DE Series DE Series
Product Name Digital Temperature Control Digital Combination Control
Control Limit Limit
Features Rate Indication/ Control Rate Indication/ Control
Form Factor Chassis Stand-Alone
Interface Digital Front Panel Digital Front Panel
Temperature Heating; Cooling (optional feature) Heating; Cooling (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - WATTCO™ - WATTCO
Specs
Control Limit
Form Factor Chassis
Media Liquid
View Details
Temperature Controller - Model TEC-900 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Control PID; Fuzzy Logic
Form Factor DIN
Interface Digital Front Panel
View Details