Process Sensing Technologies USA SST Zirconium Dioxide Oxygen Sensor System ZRO2-System

Description
The Zirconia Oxygen Sensor System offers a complete solution, removing the need for customers to develop their own electronics. Frequently used in combustion control systems, burning coal, oil, gas and biomass and in oxygen generation systems. The Zirconia Oxygen Sensor System consists of SST’s fast response (<4s> The system employs a well proven, zirconium dioxide element at its heart and, due to its innovative design, does not require a reference gas. This, along with its rugged stainless steel construction means the sensor can be used in extreme temperatures and aggressive environments. These oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated, providing an immediate warning of any failures. The sensor is housed in a short probe with an M18x1.5mm thread, making installation quick and easy. The oxygen sensor can operate in temperatures ranging from -100°C to 250°C and has a lifetime of up to 10 years (depending on the application). When connected to the OXY-LC interface board, the zirconia oxygen sensor can measure oxygen concentrations of 0.1% to 25% and 0.1% to 100%. Features: Zirconium dioxide technology Requires remote electronics to operate Small sensing element Low weight Integral heating element All stainless steel construction both internally and externally Customer specific designs and connectors Works at high oxygen pressures Compact in sizeApplications: Boiler combustion efficiency Composting
Description
The Zirconia Oxygen Sensor System offers a complete solution, removing the need for customers to develop their own electronics. Frequently used in combustion control systems, burning coal, oil, gas and biomass and in oxygen generation systems. The Zirconia Oxygen Sensor System consists of SST’s fast response (<4s> The system employs a well proven, zirconium dioxide element at its heart and, due to its innovative design, does not require a reference gas. This, along with its rugged stainless steel construction means the sensor can be used in extreme temperatures and aggressive environments. These oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated, providing an immediate warning of any failures. The sensor is housed in a short probe with an M18x1.5mm thread, making installation quick and easy. The oxygen sensor can operate in temperatures ranging from -100°C to 250°C and has a lifetime of up to 10 years (depending on the application). When connected to the OXY-LC interface board, the zirconia oxygen sensor can measure oxygen concentrations of 0.1% to 25% and 0.1% to 100%. Features: Zirconium dioxide technology Requires remote electronics to operate Small sensing element Low weight Integral heating element All stainless steel construction both internally and externally Customer specific designs and connectors Works at high oxygen pressures Compact in sizeApplications: Boiler combustion efficiency Composting

Suppliers

Company
Product
Description
Supplier Links
SST Zirconium Dioxide Oxygen Sensor System - ZRO2-System - Process Sensing Technologies USA
Hauppauge, NY, United States
SST Zirconium Dioxide Oxygen Sensor System
ZRO2-System
SST Zirconium Dioxide Oxygen Sensor System ZRO2-System
The Zirconia Oxygen Sensor System offers a complete solution, removing the need for customers to develop their own electronics. Frequently used in combustion control systems, burning coal, oil, gas and biomass and in oxygen generation systems. The Zirconia Oxygen Sensor System consists of SST’s fast response (<4s> The system employs a well proven, zirconium dioxide element at its heart and, due to its innovative design, does not require a reference gas. This, along with its rugged stainless steel construction means the sensor can be used in extreme temperatures and aggressive environments. These oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated, providing an immediate warning of any failures. The sensor is housed in a short probe with an M18x1.5mm thread, making installation quick and easy. The oxygen sensor can operate in temperatures ranging from -100°C to 250°C and has a lifetime of up to 10 years (depending on the application). When connected to the OXY-LC interface board, the zirconia oxygen sensor can measure oxygen concentrations of 0.1% to 25% and 0.1% to 100%. Features: Zirconium dioxide technology Requires remote electronics to operate Small sensing element Low weight Integral heating element All stainless steel construction both internally and externally Customer specific designs and connectors Works at high oxygen pressures Compact in sizeApplications: Boiler combustion efficiency Composting

The Zirconia Oxygen Sensor System offers a complete solution, removing the need for customers to develop their own electronics. Frequently used in combustion control systems, burning coal, oil, gas and biomass and in oxygen generation systems.

The Zirconia Oxygen Sensor System consists of SST’s fast response (<4s>

The system employs a well proven, zirconium dioxide element at its heart and, due to its innovative design, does not require a reference gas. This, along with its rugged stainless steel construction means the sensor can be used in extreme temperatures and aggressive environments.

These oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated, providing an immediate warning of any failures.

The sensor is housed in a short probe with an M18x1.5mm thread, making installation quick and easy. The oxygen sensor can operate in temperatures ranging from -100°C to 250°C and has a lifetime of up to 10 years (depending on the application).

When connected to the OXY-LC interface board, the zirconia oxygen sensor can measure oxygen concentrations of 0.1% to 25% and 0.1% to 100%.

Features:

  • Zirconium dioxide technology
  • Requires remote electronics to operate
  • Small sensing element
  • Low weight
  • Integral heating element
  • All stainless steel construction both internally and externally
  • Customer specific designs and connectors
  • Works at high oxygen pressures
  • Compact in sizeApplications:
  • Boiler combustion efficiency
  • Composting
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number ZRO2-System
Product Name SST Zirconium Dioxide Oxygen Sensor System
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensors - 6436-AX-454B-LFL-D485-ND - DigiKey
Specs
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Measurement - chlorine - 159001670 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.1-20 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
Sensor Stocker for XPS-7II Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Replacement sensor for use in Maxtec OM25A and Vapotherm Precision Flow. -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details