Process Sensing Technologies USA SST Screwfit Zirconium Dioxide Oxygen Sensor ZrO2-Screw

Description
SST manufacture the Screwfit zirconium dioxide oxygen sensors, which is ideal for applications in the combustion industry. The Screwfit zirconium dioxide oxygen sensors have a threaded probe design making it easy to install. Suitable for combustion control within industrial coal/oil/gas/biomass boilers, continuous emission monitoring systems and controlled atmosphere monitoring. SST’s range of Screwfit zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air. The oxygen sensor can cope with extreme temperature levels from -100°C up to 250°C and has a rapid response time of less than four seconds. In addition to this, the sensor offers a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related products below). For high volume applications, we can work with you to design your own electronics, saving you time and money. Features: Zirconium dioxide technology Requires remote electronics to operate Small sensing element Low weight Integral heating element All stainless steel construction both internally and externally Customer specific designs and connectors Works at high oxygen pressures Compact in sizeApplications: Transportation Industrial Aviation Marine Medical
Description
SST manufacture the Screwfit zirconium dioxide oxygen sensors, which is ideal for applications in the combustion industry. The Screwfit zirconium dioxide oxygen sensors have a threaded probe design making it easy to install. Suitable for combustion control within industrial coal/oil/gas/biomass boilers, continuous emission monitoring systems and controlled atmosphere monitoring. SST’s range of Screwfit zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air. The oxygen sensor can cope with extreme temperature levels from -100°C up to 250°C and has a rapid response time of less than four seconds. In addition to this, the sensor offers a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related products below). For high volume applications, we can work with you to design your own electronics, saving you time and money. Features: Zirconium dioxide technology Requires remote electronics to operate Small sensing element Low weight Integral heating element All stainless steel construction both internally and externally Customer specific designs and connectors Works at high oxygen pressures Compact in sizeApplications: Transportation Industrial Aviation Marine Medical

Suppliers

Company
Product
Description
Supplier Links
SST Screwfit Zirconium Dioxide Oxygen Sensor - ZrO2-Screw - Process Sensing Technologies USA
Hauppauge, NY, United States
SST Screwfit Zirconium Dioxide Oxygen Sensor
ZrO2-Screw
SST Screwfit Zirconium Dioxide Oxygen Sensor ZrO2-Screw
SST manufacture the Screwfit zirconium dioxide oxygen sensors, which is ideal for applications in the combustion industry. The Screwfit zirconium dioxide oxygen sensors have a threaded probe design making it easy to install. Suitable for combustion control within industrial coal/oil/gas/biomass boilers, continuous emission monitoring systems and controlled atmosphere monitoring. SST’s range of Screwfit zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air. The oxygen sensor can cope with extreme temperature levels from -100°C up to 250°C and has a rapid response time of less than four seconds. In addition to this, the sensor offers a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related products below). For high volume applications, we can work with you to design your own electronics, saving you time and money. Features: Zirconium dioxide technology Requires remote electronics to operate Small sensing element Low weight Integral heating element All stainless steel construction both internally and externally Customer specific designs and connectors Works at high oxygen pressures Compact in sizeApplications: Transportation Industrial Aviation Marine Medical

SST manufacture the Screwfit zirconium dioxide oxygen sensors, which is ideal for applications in the combustion industry.

The Screwfit zirconium dioxide oxygen sensors have a threaded probe design making it easy to install. Suitable for combustion control within industrial coal/oil/gas/biomass boilers, continuous emission monitoring systems and controlled atmosphere monitoring.

SST’s range of Screwfit zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures.

Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air.

The oxygen sensor can cope with extreme temperature levels from -100°C up to 250°C and has a rapid response time of less than four seconds. In addition to this, the sensor offers a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂.

All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related products below). For high volume applications, we can work with you to design your own electronics, saving you time and money.

Features:

  • Zirconium dioxide technology
  • Requires remote electronics to operate
  • Small sensing element
  • Low weight
  • Integral heating element
  • All stainless steel construction both internally and externally
  • Customer specific designs and connectors
  • Works at high oxygen pressures
  • Compact in sizeApplications:
  • Transportation
  • Industrial
  • Aviation
  • Marine
  • Medical
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number ZrO2-Screw
Product Name SST Screwfit Zirconium Dioxide Oxygen Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ESH-A Combustible Gas / VOC Remote Sensor -  - DOD Technologies Inc.
Specs
Sensor Technology PID; PID
Gas Types Combustible
Number of Gases Monitored Multi
View Details
Open Path Gas Detector - Senscient ELDS™ - MSA Safety
Specs
Sensor Technology Enhanced Laser Diode Spectroscopy
Measurement Type %Volume
Gas Types Toxic; NH3; CO2; HCl; HF; H2S; Methane (CH4) / Natural Gas
View Details
XLT-11-15 - Percent Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–100 % O₂)
Electrical Outputs Current
View Details
Measurement - chlorine - 159001951 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.1-20 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details