Process Sensing Technologies USA SST Flange Pinned Zirconia Oxygen Sensor ZrO2-Pinned

Description
The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by PST’s aerospace customers and in applications that require high temperature and pressure operation. PST’s range of zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air. The Flange Mount oxygen sensor offers 4 or 5 pin termination, a temperature range of -100 to 400⁰C and response time of less than 4 seconds. The oxygen sensor offers a linear output signal, a lifetime of up to 10 years (depending on the application) and covers an oxygen range 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which PST can provide (see related products). For high volume applications, we can work with you to design your own electronics, saving you time and money. Features: Zirconium dioxide technology Requires remote electronics to operate Small sensing element Integral heating element All stainless steel construction both internally and externally Customer specific designs and connectors Compact in sizeApplications: Transportation Industrial Aviation Marine Medical
Description
The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by PST’s aerospace customers and in applications that require high temperature and pressure operation. PST’s range of zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air. The Flange Mount oxygen sensor offers 4 or 5 pin termination, a temperature range of -100 to 400⁰C and response time of less than 4 seconds. The oxygen sensor offers a linear output signal, a lifetime of up to 10 years (depending on the application) and covers an oxygen range 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which PST can provide (see related products). For high volume applications, we can work with you to design your own electronics, saving you time and money. Features: Zirconium dioxide technology Requires remote electronics to operate Small sensing element Integral heating element All stainless steel construction both internally and externally Customer specific designs and connectors Compact in sizeApplications: Transportation Industrial Aviation Marine Medical

Suppliers

Company
Product
Description
Supplier Links
SST Flange Pinned Zirconia Oxygen Sensor - ZrO2-Pinned - Process Sensing Technologies USA
Hauppauge, NY, United States
SST Flange Pinned Zirconia Oxygen Sensor
ZrO2-Pinned
SST Flange Pinned Zirconia Oxygen Sensor ZrO2-Pinned
The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by PST’s aerospace customers and in applications that require high temperature and pressure operation. PST’s range of zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air. The Flange Mount oxygen sensor offers 4 or 5 pin termination, a temperature range of -100 to 400⁰C and response time of less than 4 seconds. The oxygen sensor offers a linear output signal, a lifetime of up to 10 years (depending on the application) and covers an oxygen range 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which PST can provide (see related products). For high volume applications, we can work with you to design your own electronics, saving you time and money. Features: Zirconium dioxide technology Requires remote electronics to operate Small sensing element Integral heating element All stainless steel construction both internally and externally Customer specific designs and connectors Compact in sizeApplications: Transportation Industrial Aviation Marine Medical

The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by PST’s aerospace customers and in applications that require high temperature and pressure operation.

PST’s range of zirconium dioxide oxygen sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures.

Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air.

The Flange Mount oxygen sensor offers 4 or 5 pin termination, a temperature range of -100 to 400⁰C and response time of less than 4 seconds. The oxygen sensor offers a linear output signal, a lifetime of up to 10 years (depending on the application) and covers an oxygen range 0.1 to 100% O₂.

All of SST’s zirconia oxygen sensors require interface electronics to operate which PST can provide (see related products). For high volume applications, we can work with you to design your own electronics, saving you time and money.

Features:

  • Zirconium dioxide technology
  • Requires remote electronics to operate
  • Small sensing element
  • Integral heating element
  • All stainless steel construction both internally and externally
  • Customer specific designs and connectors
  • Compact in sizeApplications:
  • Transportation
  • Industrial
  • Aviation
  • Marine
  • Medical
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number ZrO2-Pinned
Product Name SST Flange Pinned Zirconia Oxygen Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - chlorine - 159001952 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.02-2 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
Sensor Stocker for XPS-7II Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
XLT-12-333 - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0-10,000 ppm O2)
Electrical Outputs Current
View Details