Process Sensing Technologies USA SST Miniature Zirconia Oxygen Sensor ZrO2-Mini

Description
The Miniature Zirconium Dioxide Oxygen Sensors can be PCB mounted and are used when measuring ambient gas with the complete sensor immersed in the atmosphere which is to be measured. SST’s range of Miniature Zirconium Dioxide Oxygen Sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air. The Miniature oxygen sensor is just 12mm in diameter making it suitable for applications where space is limited. The sensor offers an option of two response times and a temperature range of -100 to 250⁰C. The oxygen sensor offers a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related products below). For high volume applications, we can work with you to design your own electronics, saving you time and money. Features: Zirconium dioxide technology Requires remote electronics to operate Integral sensing element Small in size 12mm diameter Stainless steel construction Standard (15s) or fast (4s)response time options available High accuracy Operating oxygen range from 0.1% to 100%Applications: Transportation Industrial Aviation Marine Medical
Description
The Miniature Zirconium Dioxide Oxygen Sensors can be PCB mounted and are used when measuring ambient gas with the complete sensor immersed in the atmosphere which is to be measured. SST’s range of Miniature Zirconium Dioxide Oxygen Sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air. The Miniature oxygen sensor is just 12mm in diameter making it suitable for applications where space is limited. The sensor offers an option of two response times and a temperature range of -100 to 250⁰C. The oxygen sensor offers a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related products below). For high volume applications, we can work with you to design your own electronics, saving you time and money. Features: Zirconium dioxide technology Requires remote electronics to operate Integral sensing element Small in size 12mm diameter Stainless steel construction Standard (15s) or fast (4s)response time options available High accuracy Operating oxygen range from 0.1% to 100%Applications: Transportation Industrial Aviation Marine Medical

Suppliers

Company
Product
Description
Supplier Links
SST Miniature Zirconia Oxygen Sensor - ZrO2-Mini - Process Sensing Technologies USA
Hauppauge, NY, United States
SST Miniature Zirconia Oxygen Sensor
ZrO2-Mini
SST Miniature Zirconia Oxygen Sensor ZrO2-Mini
The Miniature Zirconium Dioxide Oxygen Sensors can be PCB mounted and are used when measuring ambient gas with the complete sensor immersed in the atmosphere which is to be measured. SST’s range of Miniature Zirconium Dioxide Oxygen Sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures. Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air. The Miniature oxygen sensor is just 12mm in diameter making it suitable for applications where space is limited. The sensor offers an option of two response times and a temperature range of -100 to 250⁰C. The oxygen sensor offers a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂. All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related products below). For high volume applications, we can work with you to design your own electronics, saving you time and money. Features: Zirconium dioxide technology Requires remote electronics to operate Integral sensing element Small in size 12mm diameter Stainless steel construction Standard (15s) or fast (4s)response time options available High accuracy Operating oxygen range from 0.1% to 100%Applications: Transportation Industrial Aviation Marine Medical

The Miniature Zirconium Dioxide Oxygen Sensors can be PCB mounted and are used when measuring ambient gas with the complete sensor immersed in the atmosphere which is to be measured.

SST’s range of Miniature Zirconium Dioxide Oxygen Sensors use a unique closed loop measurement system. While the sensor continuously measures the oxygen level, a heartbeat signal is also generated providing an immediate warning of any failures.

Their long operating life is due to the non-depleting sensor cell technology. No reference gas is required and easy single point calibration can be performed in any known gas including fresh air.

The Miniature oxygen sensor is just 12mm in diameter making it suitable for applications where space is limited. The sensor offers an option of two response times and a temperature range of -100 to 250⁰C. The oxygen sensor offers a linear output signal, a lifetime of up to 10 years (depending on the application), and covers an oxygen range from 0.1 to 100% O₂.

All of SST’s zirconia oxygen sensors require interface electronics to operate which SST can provide (see related products below). For high volume applications, we can work with you to design your own electronics, saving you time and money.

Features:

  • Zirconium dioxide technology
  • Requires remote electronics to operate
  • Integral sensing element
  • Small in size 12mm diameter
  • Stainless steel construction
  • Standard (15s) or fast (4s)response time options available
  • High accuracy
  • Operating oxygen range from 0.1% to 100%Applications:
  • Transportation
  • Industrial
  • Aviation
  • Marine
  • Medical
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number ZrO2-Mini
Product Name SST Miniature Zirconia Oxygen Sensor
Unlock Full Specs
to access all available technical data

Similar Products

XPS-7 Replacement Sensors -  - DOD Technologies Inc.
DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
View Details
Replacement Sensor for Drager Baby Log Ventilators, I8000 Incubator, EVITA 2, 4, and XL Ventilators -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Measurement - chlorine - 159001996 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.02-2 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details