SST Sensing Ltd. Oscillators, Resonators, and Crystals S47SMD13.5625M20PF10R30B3

Description
13.5625MHz 20pF ±10ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS
Description
13.5625MHz 20pF ±10ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - S47SMD13.5625M20PF10R30B3 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
S47SMD13.5625M20PF10R30B3
Oscillators, Resonators, and Crystals S47SMD13.5625M20PF10R30B3
13.5625MHz 20pF ±10ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

13.5625MHz 20pF ±10ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number S47SMD13.5625M20PF10R30B3
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-16.000-18-2030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 1734735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystals - ECS-115.2-20-5P-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details