SST Sensing Ltd. Oscillators, Resonators, and Crystals S47SMD13.52127M20PF15R30B3

Description
13.52127MHz 20pF ±15ppm ±30ppm HC-49S-SMD-2P Crystals ROHS
Description
13.52127MHz 20pF ±15ppm ±30ppm HC-49S-SMD-2P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - S47SMD13.52127M20PF15R30B3 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
S47SMD13.52127M20PF15R30B3
Oscillators, Resonators, and Crystals S47SMD13.52127M20PF15R30B3
13.52127MHz 20pF ±15ppm ±30ppm HC-49S-SMD-2P Crystals ROHS

13.52127MHz 20pF ±15ppm ±30ppm HC-49S-SMD-2P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number S47SMD13.52127M20PF15R30B3
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719498 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-110.5-20-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
TCXO (Temperature Compensated Crystal Oscillator) - TC900 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.5 x 2.0mm
Features / Standards RoHS; Lead-Free
Frequency 9.5 to 70 MHz
View Details