Process Sensing Technologies USA Platinum series NDIR sensor Refrig-IR-Sensor

Description
PST offers a range of refrigerant infrared gas sensors that measure R32 and R454b gases over the LEL range. The sensors are designed with non-dispersive infrared technology and respond to many refrigerant gasses. The Platinum series platform provides a linearized, high resolution measurement of R32 or R454b over the lower explosive limit range. Sensor ranges: R32 0-15% volume R454b 0-12% volume Features: Sensors available to cover the LEL range for R32 and R454b Plug-and-Play functionality: Each sensor contains all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output. Expedites the time to market USB powered Premier Configuration Unit allows the user to calibrate and re-configure the sensor parameters. PC software includes datalogging feature Manual calibration option can be performed without digital commands High degree of EMC protectionApplicatio ns: Refrigeration service & maintenance
Description
PST offers a range of refrigerant infrared gas sensors that measure R32 and R454b gases over the LEL range. The sensors are designed with non-dispersive infrared technology and respond to many refrigerant gasses. The Platinum series platform provides a linearized, high resolution measurement of R32 or R454b over the lower explosive limit range. Sensor ranges: R32 0-15% volume R454b 0-12% volume Features: Sensors available to cover the LEL range for R32 and R454b Plug-and-Play functionality: Each sensor contains all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output. Expedites the time to market USB powered Premier Configuration Unit allows the user to calibrate and re-configure the sensor parameters. PC software includes datalogging feature Manual calibration option can be performed without digital commands High degree of EMC protectionApplicatio ns: Refrigeration service & maintenance

Suppliers

Company
Product
Description
Supplier Links
Platinum series NDIR sensor - Refrig-IR-Sensor - Process Sensing Technologies USA
Hauppauge, NY, United States
Platinum series NDIR sensor
Refrig-IR-Sensor
Platinum series NDIR sensor Refrig-IR-Sensor
PST offers a range of refrigerant infrared gas sensors that measure R32 and R454b gases over the LEL range. The sensors are designed with non-dispersive infrared technology and respond to many refrigerant gasses. The Platinum series platform provides a linearized, high resolution measurement of R32 or R454b over the lower explosive limit range. Sensor ranges: R32 0-15% volume R454b 0-12% volume Features: Sensors available to cover the LEL range for R32 and R454b Plug-and-Play functionality: Each sensor contains all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output. Expedites the time to market USB powered Premier Configuration Unit allows the user to calibrate and re-configure the sensor parameters. PC software includes datalogging feature Manual calibration option can be performed without digital commands High degree of EMC protectionApplicatio ns: Refrigeration service & maintenance

PST offers a range of refrigerant infrared gas sensors that measure R32 and R454b gases over the LEL range. The sensors are designed with non-dispersive infrared technology and respond to many refrigerant gasses.

The Platinum series platform provides a linearized, high resolution measurement of R32 or R454b over the lower explosive limit range.
Sensor ranges:

  • R32 0-15% volume
  • R454b 0-12% volume Features:
  • Sensors available to cover the LEL range for R32 and R454b
  • Plug-and-Play functionality: Each sensor contains all the necessary optics, electronics and firmware to provide a linearized, temperature-compensated output. Expedites the time to market
  • USB powered Premier Configuration Unit allows the user to calibrate and re-configure the sensor parameters. PC software includes datalogging feature
  • Manual calibration option can be performed without digital commands
  • High degree of EMC protectionApplications:
    Refrigeration service & maintenance
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number Refrig-IR-Sensor
Product Name Platinum series NDIR sensor
Operating Temperature -4 to 122 F (-20 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Certified Gas Sensor Housing (NGSH4) -  - Dynament
Specs
Sensor Technology Premier infrared
Gas Types Toxic; Combustible; CO2; Hydrocarbons; NO
Operating Humidity 0 to 95 %
View Details
Measurement - chlorine - 159001998 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.1-20 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
Sensor Stocker for XPS-7II Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Replacement sensor for use in Maxtec OM25A and Vapotherm Precision Flow. -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details