Process Sensing Technologies USA Oxygen Sensor Interface Electronics - SST OXY-LC OXY-LC

Description
The OXY-LC Oxygen Sensor Interface Electronics provides the necessary electronics to power and control SST’s range of zirconium dioxide (ZrO₂) sensors. The OXY-LC Oxygen Sensor offers various user configurable output variants RS485, PWM, 0-10Vdc and 4-20mA. The RS485 Modbus RTU Protocol offers various benefits over other output types but most importantly it allows complete control of the sensor operation and access to all available information including sensor diagnostics, barometric pressure and pressure sensor temperature. The adaptive software filtering which enables it to provide a fast response coupled with a stable oxygen output. In addition to this, the OXY-LC Oxygen sensor interface electronics offers a high accuracy linear output for all of our zirconium dioxide oxygen sensors. The built in pressure sensor allows for barometric pressure compensation and the interface mounted screw terminals offers easy wiring with reverse voltage and transient overvoltage. Features: Provides the electronics necessary to power and control SST’s range of zirconium dioxide (ZrO2) sensors Built in pressure sensor for barometric pressure compensation Interface mounted screw terminals for easy wiring with reverse voltage and transient overvoltageApplicati ons: Transportation Industrial Aviation Marine Medical
Description
The OXY-LC Oxygen Sensor Interface Electronics provides the necessary electronics to power and control SST’s range of zirconium dioxide (ZrO₂) sensors. The OXY-LC Oxygen Sensor offers various user configurable output variants RS485, PWM, 0-10Vdc and 4-20mA. The RS485 Modbus RTU Protocol offers various benefits over other output types but most importantly it allows complete control of the sensor operation and access to all available information including sensor diagnostics, barometric pressure and pressure sensor temperature. The adaptive software filtering which enables it to provide a fast response coupled with a stable oxygen output. In addition to this, the OXY-LC Oxygen sensor interface electronics offers a high accuracy linear output for all of our zirconium dioxide oxygen sensors. The built in pressure sensor allows for barometric pressure compensation and the interface mounted screw terminals offers easy wiring with reverse voltage and transient overvoltage. Features: Provides the electronics necessary to power and control SST’s range of zirconium dioxide (ZrO2) sensors Built in pressure sensor for barometric pressure compensation Interface mounted screw terminals for easy wiring with reverse voltage and transient overvoltageApplicati ons: Transportation Industrial Aviation Marine Medical

Suppliers

Company
Product
Description
Supplier Links
Oxygen Sensor Interface Electronics - SST OXY-LC - OXY-LC - Process Sensing Technologies USA
Hauppauge, NY, United States
Oxygen Sensor Interface Electronics - SST OXY-LC
OXY-LC
Oxygen Sensor Interface Electronics - SST OXY-LC OXY-LC
The OXY-LC Oxygen Sensor Interface Electronics provides the necessary electronics to power and control SST’s range of zirconium dioxide (ZrO₂) sensors. The OXY-LC Oxygen Sensor offers various user configurable output variants RS485, PWM, 0-10Vdc and 4-20mA. The RS485 Modbus RTU Protocol offers various benefits over other output types but most importantly it allows complete control of the sensor operation and access to all available information including sensor diagnostics, barometric pressure and pressure sensor temperature. The adaptive software filtering which enables it to provide a fast response coupled with a stable oxygen output. In addition to this, the OXY-LC Oxygen sensor interface electronics offers a high accuracy linear output for all of our zirconium dioxide oxygen sensors. The built in pressure sensor allows for barometric pressure compensation and the interface mounted screw terminals offers easy wiring with reverse voltage and transient overvoltage. Features: Provides the electronics necessary to power and control SST’s range of zirconium dioxide (ZrO2) sensors Built in pressure sensor for barometric pressure compensation Interface mounted screw terminals for easy wiring with reverse voltage and transient overvoltageApplicati ons: Transportation Industrial Aviation Marine Medical

The OXY-LC Oxygen Sensor Interface Electronics provides the necessary electronics to power and control SST’s range of zirconium dioxide (ZrO₂) sensors.

The OXY-LC Oxygen Sensor offers various user configurable output variants RS485, PWM, 0-10Vdc and 4-20mA. The RS485 Modbus RTU Protocol offers various benefits over other output types but most importantly it allows complete control of the sensor operation and access to all available information including sensor diagnostics, barometric pressure and pressure sensor temperature.

The adaptive software filtering which enables it to provide a fast response coupled with a stable oxygen output. In addition to this, the OXY-LC Oxygen sensor interface electronics offers a high accuracy linear output for all of our zirconium dioxide oxygen sensors.

The built in pressure sensor allows for barometric pressure compensation and the interface mounted screw terminals offers easy wiring with reverse voltage and transient overvoltage.

Features:

  • Provides the electronics necessary to power and control SST’s range of zirconium dioxide (ZrO2) sensors
  • Built in pressure sensor for barometric pressure compensation
  • Interface mounted screw terminals for easy wiring with reverse voltage and transient overvoltageApplications:
  • Transportation
  • Industrial
  • Aviation
  • Marine
  • Medical
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number OXY-LC
Product Name Oxygen Sensor Interface Electronics - SST OXY-LC
Unlock Full Specs
to access all available technical data

Similar Products

ESH-A Combustible Gas / VOC Remote Sensor -  - DOD Technologies Inc.
Specs
Sensor Technology PID; PID
Gas Types Combustible
Number of Gases Monitored Multi
View Details
Open Path Gas Detector - Senscient ELDS™ - MSA Safety
Specs
Sensor Technology Enhanced Laser Diode Spectroscopy
Measurement Type %Volume
Gas Types Toxic; NH3; CO2; HCl; HF; H2S; Methane (CH4) / Natural Gas
View Details
Replacement Sensor for Atom V-2100G & 2200 Incubators, Drager C2000 Incubator -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Measurement - chlorine - 159001958 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.02-2 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details