Process Sensing Technologies USA Oxygen Sensor Interface Electronics - SST O2I-Flex O2I-Flex

Description
The O2I-Flex Oxygen Sensor Interface Electronics provides the electronics necessary to power and control SST’s range of zirconium dioxide oxygen sensors. The O2I-Flex oxygen sensor interface electronics can be user configured to output measuring ranges of 0-25% O₂ and 0-100% O₂. The entire measurement range is linear in both cases and offers three output options 0-10V, 4-20mA and RS232 comms interface. The O2I-Flex can be calibrated in fresh air (20.7% O₂) or in any other known O₂ concentration by either an automatic or manual external trigger or via an on-board push button switch. The electronics offer power and sensor operating LEDs and removable polarised screw terminals for easy wiring. The adaptive software filtering provides a fast sensor response couple Features: Provides the electronics necessary to power and control SST’s range of zirconium dioxide (ZrO₂) sensors Externally triggered automatic or manual calibration. Calibration can also be initiated via an on-board push button Power and sensor operating LEDs Removable polarised screw terminals for easy wiringApplications: Transportation Industrial Aviation Marine Medical
Description
The O2I-Flex Oxygen Sensor Interface Electronics provides the electronics necessary to power and control SST’s range of zirconium dioxide oxygen sensors. The O2I-Flex oxygen sensor interface electronics can be user configured to output measuring ranges of 0-25% O₂ and 0-100% O₂. The entire measurement range is linear in both cases and offers three output options 0-10V, 4-20mA and RS232 comms interface. The O2I-Flex can be calibrated in fresh air (20.7% O₂) or in any other known O₂ concentration by either an automatic or manual external trigger or via an on-board push button switch. The electronics offer power and sensor operating LEDs and removable polarised screw terminals for easy wiring. The adaptive software filtering provides a fast sensor response couple Features: Provides the electronics necessary to power and control SST’s range of zirconium dioxide (ZrO₂) sensors Externally triggered automatic or manual calibration. Calibration can also be initiated via an on-board push button Power and sensor operating LEDs Removable polarised screw terminals for easy wiringApplications: Transportation Industrial Aviation Marine Medical

Suppliers

Company
Product
Description
Supplier Links
Oxygen Sensor Interface Electronics - SST O2I-Flex - O2I-Flex - Process Sensing Technologies USA
Hauppauge, NY, United States
Oxygen Sensor Interface Electronics - SST O2I-Flex
O2I-Flex
Oxygen Sensor Interface Electronics - SST O2I-Flex O2I-Flex
The O2I-Flex Oxygen Sensor Interface Electronics provides the electronics necessary to power and control SST’s range of zirconium dioxide oxygen sensors. The O2I-Flex oxygen sensor interface electronics can be user configured to output measuring ranges of 0-25% O₂ and 0-100% O₂. The entire measurement range is linear in both cases and offers three output options 0-10V, 4-20mA and RS232 comms interface. The O2I-Flex can be calibrated in fresh air (20.7% O₂) or in any other known O₂ concentration by either an automatic or manual external trigger or via an on-board push button switch. The electronics offer power and sensor operating LEDs and removable polarised screw terminals for easy wiring. The adaptive software filtering provides a fast sensor response couple Features: Provides the electronics necessary to power and control SST’s range of zirconium dioxide (ZrO₂) sensors Externally triggered automatic or manual calibration. Calibration can also be initiated via an on-board push button Power and sensor operating LEDs Removable polarised screw terminals for easy wiringApplications: Transportation Industrial Aviation Marine Medical

The O2I-Flex Oxygen Sensor Interface Electronics provides the electronics necessary to power and control SST’s range of zirconium dioxide oxygen sensors.

The O2I-Flex oxygen sensor interface electronics can be user configured to output measuring ranges of 0-25% O₂ and 0-100% O₂. The entire measurement range is linear in both cases and offers three output options 0-10V, 4-20mA and RS232 comms interface.

The O2I-Flex can be calibrated in fresh air (20.7% O₂) or in any other known O₂ concentration by either an automatic or manual external trigger or via an on-board push button switch. The electronics offer power and sensor operating LEDs and removable polarised screw terminals for easy wiring.

The adaptive software filtering provides a fast sensor response couple

Features:

  • Provides the electronics necessary to power and control SST’s range of zirconium dioxide (ZrO₂) sensors
  • Externally triggered automatic or manual calibration. Calibration can also be initiated via an on-board push button
  • Power and sensor operating LEDs
  • Removable polarised screw terminals for easy wiringApplications:
  • Transportation
  • Industrial
  • Aviation
  • Marine
  • Medical
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number O2I-Flex
Product Name Oxygen Sensor Interface Electronics - SST O2I-Flex
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Dioxide Infrared Gas Sensor – Standard Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; CO2; (0 -1000ppm up to 0 - 5% volume CO 2); Hydrocarbons
Features Hazardous Environment
View Details
Measurement - chlorine - 159001996 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.02-2 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
Sensor Stocker for XPS-7II Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Replacement Sensor for Biomed Device Cross Vent w/ color display -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical
Gas Types (0-100%)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details