SST Sensing Ltd. Oscillators, Resonators, and Crystals M49SMD9.81713M20PF10PPM

Description
9.81713MHz 20pF ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS
Description
9.81713MHz 20pF ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - M49SMD9.81713M20PF10PPM - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
M49SMD9.81713M20PF10PPM
Oscillators, Resonators, and Crystals M49SMD9.81713M20PF10PPM
9.81713MHz 20pF ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

9.81713MHz 20pF ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number M49SMD9.81713M20PF10PPM
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36Q-EP-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillators - 7960479 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details