Process Sensing Technologies USA Optical Oxygen Sensor - SST LuminOx Sealed LOX-02-S

Description
The LuminOx Sealed Optical Oxygen Sensor Range Offers Users With Application Requirements To Only Measure Sample Gas At The Front Face Of The Sensor. The LuminOx Sealed Optical Oxygen Sensor is developed and manufactured by SST, it is part of the LuminOx family, which is a range of factory calibrated oxygen sensors which measure ambient oxygen levels using the principle of luminescence quenching. The LuminOx Sealed Optical Oxygen Sensor (LOX-02-S) is an extension to the standard range of LuminOx oxygen sensors. It is a similar diffusion type sensor like the original LOX-02 sensor. However, the LOX-02-S has a sealed base that is gas-tight, meaning only the face of the sensor with the protective membrane needs to be in the sample gas environment, externally leaving easy access to the pins of the sensor. The patented technology allows SST to produce a range of sensors that provides low power operation, while offering a much longer lifetime than electrochemical and galvanic sensors. The sensors each have an internal sensor for temperature and barometric pressure compensation, meaning the customer does not need to consider this in their design. It also communicates directly to the customers USART so no signal conditioning circuitry is required. LuminOx is a completely solid state sensor and contains no lead or liquid electrolytes. It is therefore 100% RoHS compliant. It also has virtually no cross sensitivity, allowing it to be used in applications where other technologies are unreliable due to the particular mix of gases present. The luminescence quenching principle measures the partial pressure of oxygen (ppO2). The internal barometric pressure sensor measurement along with the ppO2 measurement allows an oxygen concentration (O2%) value to be calculated. The USART output allows the sensor to communicate the values of O2%, ppO2, barometric pressure, internal temperature and a sensor status. Features: Luminescence-based optical technology, NOT electrochemical Factory calibrated Extended temperature range Maintenance free Battery power usage No need for additional electronics Compact in sizeApplications: Medical Transportation Clean environments Welding Incubator manufacturing Hydrogen generation
Description
The LuminOx Sealed Optical Oxygen Sensor Range Offers Users With Application Requirements To Only Measure Sample Gas At The Front Face Of The Sensor. The LuminOx Sealed Optical Oxygen Sensor is developed and manufactured by SST, it is part of the LuminOx family, which is a range of factory calibrated oxygen sensors which measure ambient oxygen levels using the principle of luminescence quenching. The LuminOx Sealed Optical Oxygen Sensor (LOX-02-S) is an extension to the standard range of LuminOx oxygen sensors. It is a similar diffusion type sensor like the original LOX-02 sensor. However, the LOX-02-S has a sealed base that is gas-tight, meaning only the face of the sensor with the protective membrane needs to be in the sample gas environment, externally leaving easy access to the pins of the sensor. The patented technology allows SST to produce a range of sensors that provides low power operation, while offering a much longer lifetime than electrochemical and galvanic sensors. The sensors each have an internal sensor for temperature and barometric pressure compensation, meaning the customer does not need to consider this in their design. It also communicates directly to the customers USART so no signal conditioning circuitry is required. LuminOx is a completely solid state sensor and contains no lead or liquid electrolytes. It is therefore 100% RoHS compliant. It also has virtually no cross sensitivity, allowing it to be used in applications where other technologies are unreliable due to the particular mix of gases present. The luminescence quenching principle measures the partial pressure of oxygen (ppO2). The internal barometric pressure sensor measurement along with the ppO2 measurement allows an oxygen concentration (O2%) value to be calculated. The USART output allows the sensor to communicate the values of O2%, ppO2, barometric pressure, internal temperature and a sensor status. Features: Luminescence-based optical technology, NOT electrochemical Factory calibrated Extended temperature range Maintenance free Battery power usage No need for additional electronics Compact in sizeApplications: Medical Transportation Clean environments Welding Incubator manufacturing Hydrogen generation

Suppliers

Company
Product
Description
Supplier Links
Optical Oxygen Sensor - SST LuminOx Sealed - LOX-02-S - Process Sensing Technologies USA
Hauppauge, NY, United States
Optical Oxygen Sensor - SST LuminOx Sealed
LOX-02-S
Optical Oxygen Sensor - SST LuminOx Sealed LOX-02-S
The LuminOx Sealed Optical Oxygen Sensor Range Offers Users With Application Requirements To Only Measure Sample Gas At The Front Face Of The Sensor. The LuminOx Sealed Optical Oxygen Sensor is developed and manufactured by SST, it is part of the LuminOx family, which is a range of factory calibrated oxygen sensors which measure ambient oxygen levels using the principle of luminescence quenching. The LuminOx Sealed Optical Oxygen Sensor (LOX-02-S) is an extension to the standard range of LuminOx oxygen sensors. It is a similar diffusion type sensor like the original LOX-02 sensor. However, the LOX-02-S has a sealed base that is gas-tight, meaning only the face of the sensor with the protective membrane needs to be in the sample gas environment, externally leaving easy access to the pins of the sensor. The patented technology allows SST to produce a range of sensors that provides low power operation, while offering a much longer lifetime than electrochemical and galvanic sensors. The sensors each have an internal sensor for temperature and barometric pressure compensation, meaning the customer does not need to consider this in their design. It also communicates directly to the customers USART so no signal conditioning circuitry is required. LuminOx is a completely solid state sensor and contains no lead or liquid electrolytes. It is therefore 100% RoHS compliant. It also has virtually no cross sensitivity, allowing it to be used in applications where other technologies are unreliable due to the particular mix of gases present. The luminescence quenching principle measures the partial pressure of oxygen (ppO2). The internal barometric pressure sensor measurement along with the ppO2 measurement allows an oxygen concentration (O2%) value to be calculated. The USART output allows the sensor to communicate the values of O2%, ppO2, barometric pressure, internal temperature and a sensor status. Features: Luminescence-based optical technology, NOT electrochemical Factory calibrated Extended temperature range Maintenance free Battery power usage No need for additional electronics Compact in sizeApplications: Medical Transportation Clean environments Welding Incubator manufacturing Hydrogen generation

The LuminOx Sealed Optical Oxygen Sensor Range Offers Users With Application Requirements To Only Measure Sample Gas At The Front Face Of The Sensor.

The LuminOx Sealed Optical Oxygen Sensor is developed and manufactured by SST, it is part of the LuminOx family, which is a range of factory calibrated oxygen sensors which measure ambient oxygen levels using the principle of luminescence quenching.

The LuminOx Sealed Optical Oxygen Sensor (LOX-02-S) is an extension to the standard range of LuminOx oxygen sensors. It is a similar diffusion type sensor like the original LOX-02 sensor. However, the LOX-02-S has a sealed base that is gas-tight, meaning only the face of the sensor with the protective membrane needs to be in the sample gas environment, externally leaving easy access to the pins of the sensor.

The patented technology allows SST to produce a range of sensors that provides low power operation, while offering a much longer lifetime than electrochemical and galvanic sensors.

The sensors each have an internal sensor for temperature and barometric pressure compensation, meaning the customer does not need to consider this in their design. It also communicates directly to the customers USART so no signal conditioning circuitry is required.

LuminOx is a completely solid state sensor and contains no lead or liquid electrolytes. It is therefore 100% RoHS compliant. It also has virtually no cross sensitivity, allowing it to be used in applications where other technologies are unreliable due to the particular mix of gases present.

The luminescence quenching principle measures the partial pressure of oxygen (ppO2). The internal barometric pressure sensor measurement along with the ppO2 measurement allows an oxygen concentration (O2%) value to be calculated. The USART output allows the sensor to communicate the values of O2%, ppO2, barometric pressure, internal temperature and a sensor status.

Features:

  • Luminescence-based optical technology, NOT electrochemical
  • Factory calibrated
  • Extended temperature range
  • Maintenance free
  • Battery power usage
  • No need for additional electronics
  • Compact in sizeApplications:
  • Medical
  • Transportation
  • Clean environments
  • Welding
  • Incubator manufacturing
  • Hydrogen generation
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number LOX-02-S
Product Name Optical Oxygen Sensor - SST LuminOx Sealed
Operating Humidity 0 to ? %
Unlock Full Specs
to access all available technical data

Similar Products

FGD10B – Flameproof Fixed Gas Detectors -  - Dynament
Specs
Sensor Technology NDIR Infrared, Electrochemical or Pellistor
Gas Types Toxic; Combustible; CO2; Hydrocarbons; H2; O2
Electrical Outputs Current
View Details
Measurement - chlorine - 159001949 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.02-2 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
Sensor Stocker for XPS-7II Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Replacement Oxygen sensor for use in Aii-2000A and Aii-2000M Handheld oxygen analyzers. -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details