Process Sensing Technologies USA Compact Sensor Module | Interchangeable Sensor I7000XPB12

Description
The HygroSmart I7000XP sensor is designed to accurately and reliably measure relative humidity and temperature in a wide spectrum of industrial and heavy industrial applications. The sensor uses the latest HygroSmart 3 technology, providing excellent performance across a wide customer measurement range and giving rapid field interchangeability to minimize customer maintenance costs, on all Michell HygroSmart based probes and transmitters. Features: Range of application -40…85 °C / 0…100 %RH Accuracy: ±1 %RH (5…95 % RH), ±0.2 K HygroSmart 3 technologyApplicatio ns: Applications for the Humidity Sensors HC2A-S/-S3 HVAC Food Industry Building Services Equipment Paper Textile Pharmaceutical industries HC2A-SM Applications Food Paper Textile Pharmaceutical Cosmetic industries
Description
The HygroSmart I7000XP sensor is designed to accurately and reliably measure relative humidity and temperature in a wide spectrum of industrial and heavy industrial applications. The sensor uses the latest HygroSmart 3 technology, providing excellent performance across a wide customer measurement range and giving rapid field interchangeability to minimize customer maintenance costs, on all Michell HygroSmart based probes and transmitters. Features: Range of application -40…85 °C / 0…100 %RH Accuracy: ±1 %RH (5…95 % RH), ±0.2 K HygroSmart 3 technologyApplicatio ns: Applications for the Humidity Sensors HC2A-S/-S3 HVAC Food Industry Building Services Equipment Paper Textile Pharmaceutical industries HC2A-SM Applications Food Paper Textile Pharmaceutical Cosmetic industries

Suppliers

Company
Product
Description
Supplier Links
Compact Sensor Module | Interchangeable Sensor - I7000XPB12 - Process Sensing Technologies USA
Hauppauge, NY, United States
Compact Sensor Module | Interchangeable Sensor
I7000XPB12
Compact Sensor Module | Interchangeable Sensor I7000XPB12
The HygroSmart I7000XP sensor is designed to accurately and reliably measure relative humidity and temperature in a wide spectrum of industrial and heavy industrial applications. The sensor uses the latest HygroSmart 3 technology, providing excellent performance across a wide customer measurement range and giving rapid field interchangeability to minimize customer maintenance costs, on all Michell HygroSmart based probes and transmitters. Features: Range of application -40…85 °C / 0…100 %RH Accuracy: ±1 %RH (5…95 % RH), ±0.2 K HygroSmart 3 technologyApplicatio ns: Applications for the Humidity Sensors HC2A-S/-S3 HVAC Food Industry Building Services Equipment Paper Textile Pharmaceutical industries HC2A-SM Applications Food Paper Textile Pharmaceutical Cosmetic industries

The HygroSmart I7000XP sensor is designed to accurately and reliably measure relative humidity and temperature in a wide spectrum of industrial and heavy industrial applications. The sensor uses the latest HygroSmart 3 technology, providing excellent performance across a wide customer measurement range and giving rapid field interchangeability to minimize customer maintenance costs, on all Michell HygroSmart based probes and transmitters.

Features:

  • Range of application -40…85 °C / 0…100 %RH
  • Accuracy: ±1 %RH (5…95 % RH), ±0.2 K
  • HygroSmart 3 technologyApplications:
    Applications for the Humidity Sensors HC2A-S/-S3
  • HVAC
  • Food Industry Building Services Equipment
  • Paper
  • Textile
  • Pharmaceutical industries HC2A-SM Applications
  • Food
  • Paper
  • Textile
  • Pharmaceutical
  • Cosmetic industries
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number I7000XPB12
Product Name Compact Sensor Module | Interchangeable Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Stocker for PS-7/PS-8 Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Infrared Gas Monitor - IR400 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume
Gas Types Toxic; Combustible; Hydrocarbons; (0 to 100% LEL); Methane (CH4) / Natural Gas; (0 to 100% by Volume)
View Details
XLT-12-123 - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–25 % oxygen)
Electrical Outputs Current
View Details
Measurement - chlorine - 159001957 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (-1.0 to 15.0 pH); (Dissolved Oxygen: 0-20 mg/L)
View Details