Process Sensing Technologies USA Hydrocarbon Infrared Sensors - Dynament Standard Series Hydro-Standard

Description
PST offers a range of hydrocarbon infrared sensors that measure methane or propane gas over a range from 0-100% volume. The sensors are designed with non-dispersive infrared technology and respond to many hydrocarbon gases, including methane and propane. The Standard series sensors provide a 'raw' signal output which require the user to provide their own drive electronics and software to derive the gas concentration, apply linearisation and temperature compensation. This can be achieved using the application notes on the downloads tab. The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. The OEM-1 module is available for original equipment manufacturers who do not wish to develop their own electronics and software. The module has an inbuilt display and includes a 4-20mA output. The microcontroller contains all the necessary software and signal processing algorithms to enable the user to minimise the time-to-market. Features: Provides 'raw' signal output for processing external to the sensor OEM board available containing the necessary processing electronics and LCD display Internal temperature signal output Wide operating temperature range of -20 to +50 deg. CApplications: Oil & Gas industry Mining Industrial Energy Transportation Landfill monitoring
Description
PST offers a range of hydrocarbon infrared sensors that measure methane or propane gas over a range from 0-100% volume. The sensors are designed with non-dispersive infrared technology and respond to many hydrocarbon gases, including methane and propane. The Standard series sensors provide a 'raw' signal output which require the user to provide their own drive electronics and software to derive the gas concentration, apply linearisation and temperature compensation. This can be achieved using the application notes on the downloads tab. The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. The OEM-1 module is available for original equipment manufacturers who do not wish to develop their own electronics and software. The module has an inbuilt display and includes a 4-20mA output. The microcontroller contains all the necessary software and signal processing algorithms to enable the user to minimise the time-to-market. Features: Provides 'raw' signal output for processing external to the sensor OEM board available containing the necessary processing electronics and LCD display Internal temperature signal output Wide operating temperature range of -20 to +50 deg. CApplications: Oil & Gas industry Mining Industrial Energy Transportation Landfill monitoring

Suppliers

Company
Product
Description
Supplier Links
Hydrocarbon Infrared Sensors - Dynament Standard Series - Hydro-Standard - Process Sensing Technologies USA
Hauppauge, NY, United States
Hydrocarbon Infrared Sensors - Dynament Standard Series
Hydro-Standard
Hydrocarbon Infrared Sensors - Dynament Standard Series Hydro-Standard
PST offers a range of hydrocarbon infrared sensors that measure methane or propane gas over a range from 0-100% volume. The sensors are designed with non-dispersive infrared technology and respond to many hydrocarbon gases, including methane and propane. The Standard series sensors provide a 'raw' signal output which require the user to provide their own drive electronics and software to derive the gas concentration, apply linearisation and temperature compensation. This can be achieved using the application notes on the downloads tab. The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. The OEM-1 module is available for original equipment manufacturers who do not wish to develop their own electronics and software. The module has an inbuilt display and includes a 4-20mA output. The microcontroller contains all the necessary software and signal processing algorithms to enable the user to minimise the time-to-market. Features: Provides 'raw' signal output for processing external to the sensor OEM board available containing the necessary processing electronics and LCD display Internal temperature signal output Wide operating temperature range of -20 to +50 deg. CApplications: Oil & Gas industry Mining Industrial Energy Transportation Landfill monitoring

PST offers a range of hydrocarbon infrared sensors that measure methane or propane gas over a range from 0-100% volume. The sensors are designed with non-dispersive infrared technology and respond to many hydrocarbon gases, including methane and propane.

The Standard series sensors provide a 'raw' signal output which require the user to provide their own drive electronics and software to derive the gas concentration, apply linearisation and temperature compensation. This can be achieved using the application notes on the downloads tab.

The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions.

The OEM-1 module is available for original equipment manufacturers who do not wish to develop their own electronics and software. The module has an inbuilt display and includes a 4-20mA output. The microcontroller contains all the necessary software and signal processing algorithms to enable the user to minimise the time-to-market.

Features:

  • Provides 'raw' signal output for processing external to the sensor
  • OEM board available containing the necessary processing electronics and LCD display
  • Internal temperature signal output
  • Wide operating temperature range of -20 to +50 deg. CApplications:
  • Oil & Gas industry
  • Mining
  • Industrial
  • Energy
  • Transportation
  • Landfill monitoring
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number Hydro-Standard
Product Name Hydrocarbon Infrared Sensors - Dynament Standard Series
Operating Temperature -4 to 122 F (-20 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

PS-7/PS-8 Replacement Sensors -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Infrared Gas Monitor - IR400 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume
Gas Types Toxic; Combustible; Hydrocarbons; (0 to 100% LEL); Methane (CH4) / Natural Gas; (0 to 100% by Volume)
View Details
PSR-11-39-SMB OEM oxygen sensor for AP Dive Rebreather -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details
Measurement - chlorine - 159001997 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.05-5 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details