Process Sensing Technologies USA Hydrocarbon Infrared Gas Sensors - Dynament Platinum Series Hydro-Platinum

Description
PST offers a range of hydrocarbon infrared sensors that measure methane gas over a range from 0-100% and propane gas over a range of 0-2%. The sensors are designed with non-dispersive infrared technology and respond to hydrocarbon gases, including methane and propane. The Platinum series sensors contain all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output. Within the Platinum series are low-power options and dual-gas, high resolution methane / carbon dioxide sensor that provides the capability to simultaneously monitor methane and carbon dioxide in a single sensor package, consuming the power of a single infrared sensor. Sensor ranges: Low-range CH40-5% volume High-range CH40-100% volume Low-range C3H8 0-2% volume The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. Low power and EN50271 / SIL1 certified software versions are also available in most combinations.Feature s: Plug-and-Play functionality: Contains all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output for both methane and propane, expediting time to market Wide operating temperature range of -20 to +50 deg. C. Extended temperature range of -40 to +75 deg. C available Three power options available: Regular – 240mW, Low Power – 45mW, Low Power 2 – 15mW High resolution infrared sensor measures methane from 0 to 100% volume with a resolution of 0.01 % for 0-5% methane and 0.1% for 5-100% volume Dual methane / carbon dioxide sensor availableApplication s: Oil & Gas industry ining Industrial Energy Transportation Landfill monitoring
Description
PST offers a range of hydrocarbon infrared sensors that measure methane gas over a range from 0-100% and propane gas over a range of 0-2%. The sensors are designed with non-dispersive infrared technology and respond to hydrocarbon gases, including methane and propane. The Platinum series sensors contain all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output. Within the Platinum series are low-power options and dual-gas, high resolution methane / carbon dioxide sensor that provides the capability to simultaneously monitor methane and carbon dioxide in a single sensor package, consuming the power of a single infrared sensor. Sensor ranges: Low-range CH40-5% volume High-range CH40-100% volume Low-range C3H8 0-2% volume The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. Low power and EN50271 / SIL1 certified software versions are also available in most combinations.Feature s: Plug-and-Play functionality: Contains all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output for both methane and propane, expediting time to market Wide operating temperature range of -20 to +50 deg. C. Extended temperature range of -40 to +75 deg. C available Three power options available: Regular – 240mW, Low Power – 45mW, Low Power 2 – 15mW High resolution infrared sensor measures methane from 0 to 100% volume with a resolution of 0.01 % for 0-5% methane and 0.1% for 5-100% volume Dual methane / carbon dioxide sensor availableApplication s: Oil & Gas industry ining Industrial Energy Transportation Landfill monitoring

Suppliers

Company
Product
Description
Supplier Links
Hydrocarbon Infrared Gas Sensors - Dynament Platinum Series - Hydro-Platinum - Process Sensing Technologies USA
Hauppauge, NY, United States
Hydrocarbon Infrared Gas Sensors - Dynament Platinum Series
Hydro-Platinum
Hydrocarbon Infrared Gas Sensors - Dynament Platinum Series Hydro-Platinum
PST offers a range of hydrocarbon infrared sensors that measure methane gas over a range from 0-100% and propane gas over a range of 0-2%. The sensors are designed with non-dispersive infrared technology and respond to hydrocarbon gases, including methane and propane. The Platinum series sensors contain all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output. Within the Platinum series are low-power options and dual-gas, high resolution methane / carbon dioxide sensor that provides the capability to simultaneously monitor methane and carbon dioxide in a single sensor package, consuming the power of a single infrared sensor. Sensor ranges: Low-range CH40-5% volume High-range CH40-100% volume Low-range C3H8 0-2% volume The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. Low power and EN50271 / SIL1 certified software versions are also available in most combinations.Feature s: Plug-and-Play functionality: Contains all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output for both methane and propane, expediting time to market Wide operating temperature range of -20 to +50 deg. C. Extended temperature range of -40 to +75 deg. C available Three power options available: Regular – 240mW, Low Power – 45mW, Low Power 2 – 15mW High resolution infrared sensor measures methane from 0 to 100% volume with a resolution of 0.01 % for 0-5% methane and 0.1% for 5-100% volume Dual methane / carbon dioxide sensor availableApplication s: Oil & Gas industry ining Industrial Energy Transportation Landfill monitoring

PST offers a range of hydrocarbon infrared sensors that measure methane gas over a range from 0-100% and propane gas over a range of 0-2%. The sensors are designed with non-dispersive infrared technology and respond to hydrocarbon gases, including methane and propane.

The Platinum series sensors contain all the necessary optics, electronics and firmware to provide a linearized, temperature-compensated output. Within the Platinum series are low-power options and dual-gas, high resolution methane / carbon dioxide sensor that provides the capability to simultaneously monitor methane and carbon dioxide in a single sensor package, consuming the power of a single infrared sensor.

Sensor ranges:

  • Low-range CH40-5% volume
  • High-range CH40-100% volume
  • Low-range C3H8 0-2% volume The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. Low power and EN50271 / SIL1 certified software versions are also available in most combinations.Features:
  • Plug-and-Play functionality: Contains all the necessary optics, electronics and firmware to provide a linearized, temperature-compensated output for both methane and propane, expediting time to market
  • Wide operating temperature range of -20 to +50 deg. C. Extended temperature range of -40 to +75 deg. C available
  • Three power options available: Regular – 240mW, Low Power – 45mW, Low Power 2 – 15mW
  • High resolution infrared sensor measures methane from 0 to 100% volume with a resolution of 0.01 % for 0-5% methane and 0.1% for 5-100% volume
  • Dual methane / carbon dioxide sensor availableApplications:
  • Oil & Gas industry
  • ining
  • Industrial
  • Energy
  • Transportation
  • Landfill monitoring
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number Hydro-Platinum
Product Name Hydrocarbon Infrared Gas Sensors - Dynament Platinum Series
Operating Temperature -4 to 122 F (-20 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensor Housing (GSH4) for Flameproof Fixed Gas Detectors -  - Dynament
Specs
Sensor Technology Premier infrared
Gas Types Toxic; Combustible; CO2; Hydrocarbons
Features Hazardous Environment
View Details
Measurement - chlorine - 159001997 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.05-5 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
Sensor Stocker for PS-7/PS-8 Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
PSR-11-33-NM1 Alternative oxygen sensor to Maxtec MAX-310s, Teledyne R-10DS, OxyCheq -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details