Process Sensing Technologies USA Oxygen Analyzer With Remote Sensor - AII GPR-1900/2900 GPR1900-2900

Description
A panel mounted oxygen analyser with a remote sensor allows flexibility of installation. The GPR-1900 gas analyzer is suitable for trace oxygen measurements as low as 0-10 ppm; the GPR-2900 measures O2 up to 100%. The remote sensor block allows a very easy oxygen sensor replacement for simple and fast maintenance and low cost of ownership. All versions can be locked manually to a single range or auto-range. The user is always aware of the oxygen measurement range used via the range ID output. Features: Measurement ranges from 0-10ppm up to 0-100% O2 Barometric pressure and temperature compensation Accuracy of better than 2% of range Two user configurable alarms Range ID output 12-28 V DC or mains powered options XLT sensor options for CO2 backgrounds
Description
A panel mounted oxygen analyser with a remote sensor allows flexibility of installation. The GPR-1900 gas analyzer is suitable for trace oxygen measurements as low as 0-10 ppm; the GPR-2900 measures O2 up to 100%. The remote sensor block allows a very easy oxygen sensor replacement for simple and fast maintenance and low cost of ownership. All versions can be locked manually to a single range or auto-range. The user is always aware of the oxygen measurement range used via the range ID output. Features: Measurement ranges from 0-10ppm up to 0-100% O2 Barometric pressure and temperature compensation Accuracy of better than 2% of range Two user configurable alarms Range ID output 12-28 V DC or mains powered options XLT sensor options for CO2 backgrounds

Suppliers

Company
Product
Description
Supplier Links
Oxygen Analyzer With Remote Sensor - AII GPR-1900/2900 - GPR1900-2900 - Process Sensing Technologies USA
Hauppauge, NY, United States
Oxygen Analyzer With Remote Sensor - AII GPR-1900/2900
GPR1900-2900
Oxygen Analyzer With Remote Sensor - AII GPR-1900/2900 GPR1900-2900
A panel mounted oxygen analyser with a remote sensor allows flexibility of installation. The GPR-1900 gas analyzer is suitable for trace oxygen measurements as low as 0-10 ppm; the GPR-2900 measures O2 up to 100%. The remote sensor block allows a very easy oxygen sensor replacement for simple and fast maintenance and low cost of ownership. All versions can be locked manually to a single range or auto-range. The user is always aware of the oxygen measurement range used via the range ID output. Features: Measurement ranges from 0-10ppm up to 0-100% O2 Barometric pressure and temperature compensation Accuracy of better than 2% of range Two user configurable alarms Range ID output 12-28 V DC or mains powered options XLT sensor options for CO2 backgrounds

A panel mounted oxygen analyser with a remote sensor allows flexibility of installation. The GPR-1900 gas analyzer is suitable for trace oxygen measurements as low as 0-10 ppm; the GPR-2900 measures O2 up to 100%. The remote sensor block allows a very easy oxygen sensor replacement for simple and fast maintenance and low cost of ownership. All versions can be locked manually to a single range or auto-range. The user is always aware of the oxygen measurement range used via the range ID output.

Features:

  • Measurement ranges from 0-10ppm up to 0-100% O2
  • Barometric pressure and temperature compensation
  • Accuracy of better than 2% of range
  • Two user configurable alarms
  • Range ID output
  • 12-28 V DC or mains powered options
  • XLT sensor options for CO2 backgrounds
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number GPR1900-2900
Product Name Oxygen Analyzer With Remote Sensor - AII GPR-1900/2900
Measurement Type %Volume; Trace
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Stocker for XPS-7II Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Open Path Gas Detector - Senscient ELDS™ - MSA Safety
Specs
Sensor Technology Enhanced Laser Diode Spectroscopy
Measurement Type %Volume
Gas Types Toxic; NH3; CO2; HCl; HF; H2S; Methane (CH4) / Natural Gas
View Details
PSR-11-37-52D OEM oxygen sensor for Analox O2EII -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Measurement - chlorine - 159001950 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.05-5 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details