SST Sensing Ltd. Flange Mount Zirconia

Description
Details Measurement range: 0.1 to 100% O₂ (2 mbar to 3 bar ppO₂) with electronics interface Linear output throughout the range No reference gas needed Compact 12 mm diameter Broad operating temperature range: -100°C to +250°C (-148°F to +482°F) Fast response: <4 seconds Rugged stainless steel body Resistant to vibration: 5G repetitive, 30G incidental Mounting: Ø3.2 mm holes Supplied with 0.4 m cable and Molex connector SST’s Flange Mount Zirconia Oxygen Sensor is designed for seamless integration into sealed environments such as gas manifolds and sampling chambers, making it a trusted solution for aerospace oxygen monitoring and applications where high temperatures and pressures are present. Utilizing a closed-loop zirconium dioxide sensing principle, the sensor delivers continuous, accurate oxygen concentration measurement while incorporating a built-in heartbeat fault detection signal to ensure system reliability and safety. The flange mount zirconia model is supplied with a 0.4 m cable assembly (5 single-strand 20 AWG wires) and a MOLEX 39-01-2060 connector, enabling straightforward electrical integration. Engineered for durability, it provides precise oxygen detection across a 0.1% to 100% O₂ measurement range, operates reliably in harsh and high-temperature environments, and offers a long operational lifespan of up to 10 years, depending on application conditions.
Request a Quote Datasheet
Description
Details Measurement range: 0.1 to 100% O₂ (2 mbar to 3 bar ppO₂) with electronics interface Linear output throughout the range No reference gas needed Compact 12 mm diameter Broad operating temperature range: -100°C to +250°C (-148°F to +482°F) Fast response: <4 seconds Rugged stainless steel body Resistant to vibration: 5G repetitive, 30G incidental Mounting: Ø3.2 mm holes Supplied with 0.4 m cable and Molex connector SST’s Flange Mount Zirconia Oxygen Sensor is designed for seamless integration into sealed environments such as gas manifolds and sampling chambers, making it a trusted solution for aerospace oxygen monitoring and applications where high temperatures and pressures are present. Utilizing a closed-loop zirconium dioxide sensing principle, the sensor delivers continuous, accurate oxygen concentration measurement while incorporating a built-in heartbeat fault detection signal to ensure system reliability and safety. The flange mount zirconia model is supplied with a 0.4 m cable assembly (5 single-strand 20 AWG wires) and a MOLEX 39-01-2060 connector, enabling straightforward electrical integration. Engineered for durability, it provides precise oxygen detection across a 0.1% to 100% O₂ measurement range, operates reliably in harsh and high-temperature environments, and offers a long operational lifespan of up to 10 years, depending on application conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Zirconia -  - SST Sensing Ltd.
Coatbridge, United Kingdom
Flange Mount Zirconia
Flange Mount Zirconia
Details Measurement range: 0.1 to 100% O₂ (2 mbar to 3 bar ppO₂) with electronics interface Linear output throughout the range No reference gas needed Compact 12 mm diameter Broad operating temperature range: -100°C to +250°C (-148°F to +482°F) Fast response: <4 seconds Rugged stainless steel body Resistant to vibration: 5G repetitive, 30G incidental Mounting: Ø3.2 mm holes Supplied with 0.4 m cable and Molex connector SST’s Flange Mount Zirconia Oxygen Sensor is designed for seamless integration into sealed environments such as gas manifolds and sampling chambers, making it a trusted solution for aerospace oxygen monitoring and applications where high temperatures and pressures are present. Utilizing a closed-loop zirconium dioxide sensing principle, the sensor delivers continuous, accurate oxygen concentration measurement while incorporating a built-in heartbeat fault detection signal to ensure system reliability and safety. The flange mount zirconia model is supplied with a 0.4 m cable assembly (5 single-strand 20 AWG wires) and a MOLEX 39-01-2060 connector, enabling straightforward electrical integration. Engineered for durability, it provides precise oxygen detection across a 0.1% to 100% O₂ measurement range, operates reliably in harsh and high-temperature environments, and offers a long operational lifespan of up to 10 years, depending on application conditions.

Details

    • Measurement range: 0.1 to 100% O₂ (2 mbar to 3 bar ppO₂) with electronics interface
    • Linear output throughout the range
    • No reference gas needed
    • Compact 12 mm diameter
    • Broad operating temperature range: -100°C to +250°C (-148°F to +482°F)
    • Fast response: <4 seconds
    • Rugged stainless steel body
    • Resistant to vibration: 5G repetitive, 30G incidental
    • Mounting: Ø3.2 mm holes
    • Supplied with 0.4 m cable and Molex connector

SST’s Flange Mount Zirconia Oxygen Sensor is designed for seamless integration into sealed environments such as gas manifolds and sampling chambers, making it a trusted solution for aerospace oxygen monitoring and applications where high temperatures and pressures are present.
Utilizing a closed-loop zirconium dioxide sensing principle, the sensor delivers continuous, accurate oxygen concentration measurement while incorporating a built-in heartbeat fault detection signal to ensure system reliability and safety.
The flange mount zirconia model is supplied with a 0.4 m cable assembly (5 single-strand 20 AWG wires) and a MOLEX 39-01-2060 connector, enabling straightforward electrical integration. Engineered for durability, it provides precise oxygen detection across a 0.1% to 100% O₂ measurement range, operates reliably in harsh and high-temperature environments, and offers a long operational lifespan of up to 10 years, depending on application conditions.

Supplier's Site Datasheet

Technical Specifications

  SST Sensing Ltd.
Product Category Gas Sensors
Product Name Flange Mount Zirconia
Gas Types (0.1 to 100% O₂ (2 mbar to 3 bar ppO₂) with electronics interface); (0.1 to 100% O₂ (2 mbar to 3 bar ppO₂) with electronics interface)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensors - 1921-1037-ND - DigiKey
Specs
Gas Types O2
Electrical Outputs Current
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details
Gas Sensors - 1921-OXY-LC-V25-455-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
SprintIR-6S Fast Response -  - SST Sensing Ltd.
Specs
Gas Types CO2
Operating Humidity 0 to 95 %
View Details
CozIR LP Ambient Air -  - SST Sensing Ltd.
SST Sensing Ltd.
Specs
Gas Types CO2
Operating Temperature 32 to 122 F (0 to 50 C)
View Details