Details
Measures oxygen concentrations from 0.1% to 100% O₂ (partial pressure range 2mbar to 3bar) with electronic interface
Consistent linear response across the entire measurement range
No need for reference gas during operation
Compact design, featuring a 12mm diameter
Operates effectively in extreme temperatures, spanning -100°C to +400°C (-148°F to 752°F)
Fast response time, delivering readings in less than 4 seconds
Durable stainless steel construction for reliability in demanding environments
Resistant to vibration, handling 5G repetitive and 30G incidental forces
Mounting holes with a 4.1mm diameter
SST’s Flange Mount Zirconium Dioxide Oxygen Sensor is engineered for seamless integration into manifolds or sampling chambers, making it exceptionally well-suited for aerospace and other demanding environments involving extreme temperatures and pressures. Featuring a closed-loop measurement system, the sensor provides continuous oxygen monitoring along with a heartbeat signal for real-time status updates. Its non-depleting sensing technology offers extended service life without the need for a reference gas, and calibration is simple with any known gas—fresh air included. The sensor is compatible with both 4- and 5-pin terminations, operates reliably across a wide temperature range from -100°C to +400°C, and delivers rapid response times of under four seconds. It ensures a linear output over the 0.1 to 100% oxygen concentration range and boasts a potential lifespan of up to 10 years, depending on operational conditions. SST interface electronics are required for sensor operation, with tailored electronics support available for high-volume requirements.
Details
- Measures oxygen concentrations from 0.1% to 100% O₂ (partial pressure range 2mbar to 3bar) with electronic interface
- Consistent linear response across the entire measurement range
- No need for reference gas during operation
- Compact design, featuring a 12mm diameter
- Operates effectively in extreme temperatures, spanning -100°C to +400°C (-148°F to 752°F)
- Fast response time, delivering readings in less than 4 seconds
- Durable stainless steel construction for reliability in demanding environments
- Resistant to vibration, handling 5G repetitive and 30G incidental forces
- Mounting holes with a 4.1mm diameter
SST’s Flange Mount Zirconium Dioxide Oxygen Sensor is engineered for seamless integration into manifolds or sampling chambers, making it exceptionally well-suited for aerospace and other demanding environments involving extreme temperatures and pressures.
Featuring a closed-loop measurement system, the sensor provides continuous oxygen monitoring along with a heartbeat signal for real-time status updates. Its non-depleting sensing technology offers extended service life without the need for a reference gas, and calibration is simple with any known gas—fresh air included.
The sensor is compatible with both 4- and 5-pin terminations, operates reliably across a wide temperature range from -100°C to +400°C, and delivers rapid response times of under four seconds. It ensures a linear output over the 0.1 to 100% oxygen concentration range and boasts a potential lifespan of up to 10 years, depending on operational conditions.
SST interface electronics are required for sensor operation, with tailored electronics support available for high-volume requirements.