Moisture analyzers are only as reliable as the sample extraction, handling and conditioning techniques used. The ES70 Sampling System range offers a set of configuration options to cover all process moisture and dew-point application needs, to ensure repeatable, accurate results.
Choices include panel mount or enclosure, type of filtration, upstream and downstream pressure control and flow control.
Features:
Indoor panel or outdoor enclosure mounting options
Process connection via 6mm or 1/4” tube fittings
High quality components, stainless steel tubing and fittings
Sample inlet pressure up to 138 barg
Flexible filtration options
Choice of transmitter, flow and pressure control
Comprehensive documentation options with BS EN 10204 3.1 certification and NACE MR0175 available Applications:
Natural gas production, processing & transmission
Biomethane gas production
Fiscal metering of gas
LNG production processing and receiving terminals
Hydrocarbon refinery processing
Catalyst protection
Polymer production
CNG production
Heat treating furnaces
Petrochemical process liquids
Moisture analyzers are only as reliable as the sample extraction, handling and conditioning techniques used. The ES70 Sampling System range offers a set of configuration options to cover all process moisture and dew-point application needs, to ensure repeatable, accurate results.
Choices include panel mount or enclosure, type of filtration, upstream and downstream pressure control and flow control.
Features:
- Indoor panel or outdoor enclosure mounting options
- Process connection via 6mm or 1/4” tube fittings
- High quality components, stainless steel tubing and fittings
- Sample inlet pressure up to 138 barg
- Flexible filtration options
- Choice of transmitter, flow and pressure control
- Comprehensive documentation options with BS EN 10204 3.1 certification and NACE MR0175 available Applications:
- Natural gas production, processing & transmission
- Biomethane gas production
- Fiscal metering of gas
- LNG production processing and receiving terminals
- Hydrocarbon refinery processing
- Catalyst protection
- Polymer production
- CNG production
- Heat treating furnaces
- Petrochemical process liquids