Process Sensing Technologies USA SST CozIR-Blink | Low Power CO2 Sensor CozIR-Blink

Description
The CozIR®-Blink Miniature CO2 sensor by SST Sensing Ltd is our lowest power CO2 sensor yet and is the lowest power consumption NDIR CO2 sensor available on the market. Designed and manufactured in Scotland, this ultra-low power miniature CO2 sensor enables the user to manage power consumption based on their needs and application. The Blink Mode (the inspiration behind the product name), allows users to customise how much energy is spent on each measurement, putting you in full control of energy trade-offs for ultra-low power applications. The sensor can be turned on to record a reading, and then powered off completely when not in use. This is not a sleep mode – the sensor uses no power during this stage. It’s world-leading low power consumption also makes it ideal for battery-powered systems, including IoT applications and smart technology as it only requires 3.3 V. The CozIR®-Blink miniature CO2 is part of our CozIR co2 sensor range which have been designed for low concentration carbon dioxide environments. We offer measurement ranges of 0-2000ppm, 0-5000ppm and 0-1%. The sensor is easy to use and comes with both I2C and UART interface, giving customers the choice. The CozIR®-Blink co2 sensor is already a very popular sensor with our customers. Applications we have seen this sensor already being successfully used in include Heating, Ventilation and Air Conditioning (HVAC), Environmental Monitoring, Demand Controlled Ventilation (DCV) and Indoor Air Quality (IAQ). Features: Ultra-low power CO₂ sensor 30ppm (typ.) measurement accuracy Solid state LED optical technology UART or I2C control and data interface Power cycling compatible Built-in auto-calibration California Building Standards Code, Title 24 compliant
Description
The CozIR®-Blink Miniature CO2 sensor by SST Sensing Ltd is our lowest power CO2 sensor yet and is the lowest power consumption NDIR CO2 sensor available on the market. Designed and manufactured in Scotland, this ultra-low power miniature CO2 sensor enables the user to manage power consumption based on their needs and application. The Blink Mode (the inspiration behind the product name), allows users to customise how much energy is spent on each measurement, putting you in full control of energy trade-offs for ultra-low power applications. The sensor can be turned on to record a reading, and then powered off completely when not in use. This is not a sleep mode – the sensor uses no power during this stage. It’s world-leading low power consumption also makes it ideal for battery-powered systems, including IoT applications and smart technology as it only requires 3.3 V. The CozIR®-Blink miniature CO2 is part of our CozIR co2 sensor range which have been designed for low concentration carbon dioxide environments. We offer measurement ranges of 0-2000ppm, 0-5000ppm and 0-1%. The sensor is easy to use and comes with both I2C and UART interface, giving customers the choice. The CozIR®-Blink co2 sensor is already a very popular sensor with our customers. Applications we have seen this sensor already being successfully used in include Heating, Ventilation and Air Conditioning (HVAC), Environmental Monitoring, Demand Controlled Ventilation (DCV) and Indoor Air Quality (IAQ). Features: Ultra-low power CO₂ sensor 30ppm (typ.) measurement accuracy Solid state LED optical technology UART or I2C control and data interface Power cycling compatible Built-in auto-calibration California Building Standards Code, Title 24 compliant

Suppliers

Company
Product
Description
Supplier Links
SST CozIR-Blink | Low Power CO2 Sensor - CozIR-Blink - Process Sensing Technologies USA
Hauppauge, NY, United States
SST CozIR-Blink | Low Power CO2 Sensor
CozIR-Blink
SST CozIR-Blink | Low Power CO2 Sensor CozIR-Blink
The CozIR®-Blink Miniature CO2 sensor by SST Sensing Ltd is our lowest power CO2 sensor yet and is the lowest power consumption NDIR CO2 sensor available on the market. Designed and manufactured in Scotland, this ultra-low power miniature CO2 sensor enables the user to manage power consumption based on their needs and application. The Blink Mode (the inspiration behind the product name), allows users to customise how much energy is spent on each measurement, putting you in full control of energy trade-offs for ultra-low power applications. The sensor can be turned on to record a reading, and then powered off completely when not in use. This is not a sleep mode – the sensor uses no power during this stage. It’s world-leading low power consumption also makes it ideal for battery-powered systems, including IoT applications and smart technology as it only requires 3.3 V. The CozIR®-Blink miniature CO2 is part of our CozIR co2 sensor range which have been designed for low concentration carbon dioxide environments. We offer measurement ranges of 0-2000ppm, 0-5000ppm and 0-1%. The sensor is easy to use and comes with both I2C and UART interface, giving customers the choice. The CozIR®-Blink co2 sensor is already a very popular sensor with our customers. Applications we have seen this sensor already being successfully used in include Heating, Ventilation and Air Conditioning (HVAC), Environmental Monitoring, Demand Controlled Ventilation (DCV) and Indoor Air Quality (IAQ). Features: Ultra-low power CO₂ sensor 30ppm (typ.) measurement accuracy Solid state LED optical technology UART or I2C control and data interface Power cycling compatible Built-in auto-calibration California Building Standards Code, Title 24 compliant

The CozIR®-Blink Miniature CO2 sensor by SST Sensing Ltd is our lowest power CO2 sensor yet and is the lowest power consumption NDIR CO2 sensor available on the market. Designed and manufactured in Scotland, this ultra-low power miniature CO2 sensor enables the user to manage power consumption based on their needs and application.

The Blink Mode (the inspiration behind the product name), allows users to customise how much energy is spent on each measurement, putting you in full control of energy trade-offs for ultra-low power applications. The sensor can be turned on to record a reading, and then powered off completely when not in use. This is not a sleep mode – the sensor uses no power during this stage. It’s world-leading low power consumption also makes it ideal for battery-powered systems, including IoT applications and smart technology as it only requires 3.3 V.

The CozIR®-Blink miniature CO2 is part of our CozIR co2 sensor range which have been designed for low concentration carbon dioxide environments. We offer measurement ranges of 0-2000ppm, 0-5000ppm and 0-1%.

The sensor is easy to use and comes with both I2C and UART interface, giving customers the choice.

The CozIR®-Blink co2 sensor is already a very popular sensor with our customers. Applications we have seen this sensor already being successfully used in include Heating, Ventilation and Air Conditioning (HVAC), Environmental Monitoring, Demand Controlled Ventilation (DCV) and Indoor Air Quality (IAQ).

Features:

  • Ultra-low power CO₂ sensor
  • 30ppm (typ.) measurement accuracy
  • Solid state LED optical technology
  • UART or I2C control and data interface
  • Power cycling compatible
  • Built-in auto-calibration
  • California Building Standards Code, Title 24 compliant
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number CozIR-Blink
Product Name SST CozIR-Blink | Low Power CO2 Sensor
Measurement Type %Volume; Trace
Unlock Full Specs
to access all available technical data

Similar Products

XPS-7 Replacement Sensors -  - DOD Technologies Inc.
DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Open Path Gas Detector - Senscient ELDS™ - MSA Safety
Specs
Sensor Technology Enhanced Laser Diode Spectroscopy
Measurement Type %Volume
Gas Types Toxic; NH3; CO2; HCl; HF; H2S; Methane (CH4) / Natural Gas
View Details
Replacement Sensor for Maxtec OM-25A, Maxtec OM-25ME, and Maxtec OM-25MEL -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Measurement - chlorine - 159001952 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.02-2 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details