Process Sensing Technologies USA Platinum Series NDIR sensors CO2-Platinum

Description
PST offers a range of carbon dioxide infrared sensors that are designed with non-dispersive infrared technology and respond to carbon dioxide across the full range from 500ppm to 100% volume. The Platinum series sensors contain all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output. Within the Platinum series are low-power options and dual-gas, high resolution methane / carbon dioxide sensor that provides the capability to simultaneously monitor methane and carbon dioxide in a single sensor package, consuming the power of a single infrared sensor. Sensor ranges: Low-range CO2 0-5% volume, including ppm ranges of 500ppm up to 10,000ppm Mid-range CO2 0-10% volume High-range CO2 0-100% volume The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. Low power and EN50271 / SIL1 certified software versions are also available in most combinations.Feature s: Plug-and-Play functionality: Contains all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output for both methane and propane, expediting time to market Wide operating temperature range of -20 to +50 deg. C. Extended temperature range of -40 to +75 deg. C available Three power options available: Regular – 240mW, Low Power – 45mW, Low Power 2 – 15mW Sensors available to cover the full range from 1000ppm up to 100% volume CO2 Dual methane / carbon dioxide sensor availableApplication s: Oil & Gas industry Mining Industrial Energy Transportation Landfill monitoring Medical
Description
PST offers a range of carbon dioxide infrared sensors that are designed with non-dispersive infrared technology and respond to carbon dioxide across the full range from 500ppm to 100% volume. The Platinum series sensors contain all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output. Within the Platinum series are low-power options and dual-gas, high resolution methane / carbon dioxide sensor that provides the capability to simultaneously monitor methane and carbon dioxide in a single sensor package, consuming the power of a single infrared sensor. Sensor ranges: Low-range CO2 0-5% volume, including ppm ranges of 500ppm up to 10,000ppm Mid-range CO2 0-10% volume High-range CO2 0-100% volume The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. Low power and EN50271 / SIL1 certified software versions are also available in most combinations.Feature s: Plug-and-Play functionality: Contains all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output for both methane and propane, expediting time to market Wide operating temperature range of -20 to +50 deg. C. Extended temperature range of -40 to +75 deg. C available Three power options available: Regular – 240mW, Low Power – 45mW, Low Power 2 – 15mW Sensors available to cover the full range from 1000ppm up to 100% volume CO2 Dual methane / carbon dioxide sensor availableApplication s: Oil & Gas industry Mining Industrial Energy Transportation Landfill monitoring Medical

Suppliers

Company
Product
Description
Supplier Links
Platinum Series NDIR sensors - CO2-Platinum - Process Sensing Technologies USA
Hauppauge, NY, United States
Platinum Series NDIR sensors
CO2-Platinum
Platinum Series NDIR sensors CO2-Platinum
PST offers a range of carbon dioxide infrared sensors that are designed with non-dispersive infrared technology and respond to carbon dioxide across the full range from 500ppm to 100% volume. The Platinum series sensors contain all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output. Within the Platinum series are low-power options and dual-gas, high resolution methane / carbon dioxide sensor that provides the capability to simultaneously monitor methane and carbon dioxide in a single sensor package, consuming the power of a single infrared sensor. Sensor ranges: Low-range CO2 0-5% volume, including ppm ranges of 500ppm up to 10,000ppm Mid-range CO2 0-10% volume High-range CO2 0-100% volume The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. Low power and EN50271 / SIL1 certified software versions are also available in most combinations.Feature s: Plug-and-Play functionality: Contains all the necessary optics, electronics and firmware to provide a linearized, temperature-compensa ted output for both methane and propane, expediting time to market Wide operating temperature range of -20 to +50 deg. C. Extended temperature range of -40 to +75 deg. C available Three power options available: Regular – 240mW, Low Power – 45mW, Low Power 2 – 15mW Sensors available to cover the full range from 1000ppm up to 100% volume CO2 Dual methane / carbon dioxide sensor availableApplication s: Oil & Gas industry Mining Industrial Energy Transportation Landfill monitoring Medical

PST offers a range of carbon dioxide infrared sensors that are designed with non-dispersive infrared technology and respond to carbon dioxide across the full range from 500ppm to 100% volume.

The Platinum series sensors contain all the necessary optics, electronics and firmware to provide a linearized, temperature-compensated output. Within the Platinum series are low-power options and dual-gas, high resolution methane / carbon dioxide sensor that provides the capability to simultaneously monitor methane and carbon dioxide in a single sensor package, consuming the power of a single infrared sensor.
Sensor ranges:

  • Low-range CO2 0-5% volume, including ppm ranges of 500ppm up to 10,000ppm
  • Mid-range CO2 0-10% volume
  • High-range CO2 0-100% volume The sensors are available in Industrial Ex d IIC Certified, Mining M1 Certified, UL Approved, and Non-Certified versions. Low power and EN50271 / SIL1 certified software versions are also available in most combinations.Features:
  • Plug-and-Play functionality: Contains all the necessary optics, electronics and firmware to provide a linearized, temperature-compensated output for both methane and propane, expediting time to market
  • Wide operating temperature range of -20 to +50 deg. C. Extended temperature range of -40 to +75 deg. C available
  • Three power options available: Regular – 240mW, Low Power – 45mW, Low Power 2 – 15mW
  • Sensors available to cover the full range from 1000ppm up to 100% volume CO2
  • Dual methane / carbon dioxide sensor availableApplications:
  • Oil & Gas industry
  • Mining
  • Industrial
  • Energy
  • Transportation
  • Landfill monitoring
  • Medical
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Sensors
Product Number CO2-Platinum
Product Name Platinum Series NDIR sensors
Measurement Type %Volume; Trace
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant Infrared Gas Detector – Axiom Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; Hydrocarbons
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Measurement - chlorine - 159001950 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.05-5 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details
PS-7/PS-8 Replacement Sensors -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details
Replacement Sensor for EnviteC OOM202-1 -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details