SST Sensing Ltd. Oscillators, Resonators, and Crystals 8M 20PF 20PPM

Description
8MHz 20pF ±20ppm ±30ppm HC-49S-SMD-2P Crystals ROHS
Description
8MHz 20pF ±20ppm ±30ppm HC-49S-SMD-2P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 8M 20PF 20PPM - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
8M 20PF 20PPM
Oscillators, Resonators, and Crystals 8M 20PF 20PPM
8MHz 20pF ±20ppm ±30ppm HC-49S-SMD-2P Crystals ROHS

8MHz 20pF ±20ppm ±30ppm HC-49S-SMD-2P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 8M 20PF 20PPM
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-18-30-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 6720347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details