SST Sensing Ltd. Oscillators, Resonators, and Crystals 7050 6M 20PF 20PPM

Description
6MHz 20pF ±20ppm ±30ppm SMD7050-4P Crystals ROHS
Description
6MHz 20pF ±20ppm ±30ppm SMD7050-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 7050 6M 20PF 20PPM - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
7050 6M 20PF 20PPM
Oscillators, Resonators, and Crystals 7050 6M 20PF 20PPM
6MHz 20pF ±20ppm ±30ppm SMD7050-4P Crystals ROHS

6MHz 20pF ±20ppm ±30ppm SMD7050-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 7050 6M 20PF 20PPM
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC685DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 1734339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details