SST Sensing Ltd. Oscillators, Resonators, and Crystals 5032 8M 12PF 20PPM 4P

Description
8MHz 12pF ±20ppm ±30ppm SMD5032-4P Crystals ROHS
Description
8MHz 12pF ±20ppm ±30ppm SMD5032-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 5032 8M 12PF 20PPM 4P - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
5032 8M 12PF 20PPM 4P
Oscillators, Resonators, and Crystals 5032 8M 12PF 20PPM 4P
8MHz 12pF ±20ppm ±30ppm SMD5032-4P Crystals ROHS

8MHz 12pF ±20ppm ±30ppm SMD5032-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 5032 8M 12PF 20PPM 4P
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8150273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-110.5-S-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers