SST Sensing Ltd. Oscillators, Resonators, and Crystals 5032 10M 18PF 10PPM 4P

Description
10MHz Surface Mount Crystal 18pF ±10ppm ±30ppm SMD5032-4P Crystals ROHS
Description
10MHz Surface Mount Crystal 18pF ±10ppm ±30ppm SMD5032-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 5032 10M 18PF 10PPM 4P - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
5032 10M 18PF 10PPM 4P
Oscillators, Resonators, and Crystals 5032 10M 18PF 10PPM 4P
10MHz Surface Mount Crystal 18pF ±10ppm ±30ppm SMD5032-4P Crystals ROHS

10MHz Surface Mount Crystal 18pF ±10ppm ±30ppm SMD5032-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 5032 10M 18PF 10PPM 4P
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1849657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through hole
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystals - X423-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details