SST Sensing Ltd. Oscillators, Resonators, and Crystals 27.12M 12PF 10PPM

Description
27.12MHz 12pF ±10ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS
Description
27.12MHz 12pF ±10ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 27.12M 12PF 10PPM - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
27.12M 12PF 10PPM
Oscillators, Resonators, and Crystals 27.12M 12PF 10PPM
27.12MHz 12pF ±10ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

27.12MHz 12pF ±10ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 27.12M 12PF 10PPM
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Crystal Units - 8149380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-100-18-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers