Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CRYSTALS
SST SENSING LTD.
26M 9PF 10PPM 4P -- OSCILLATORS, RESONATORS, AND CRYSTALS
SST Sensing Ltd.
Oscillators, Resonators, and Crystals
26M 9PF 10PPM 4P
Description
26MHz 9pF ±10ppm ±30ppm HC-49S-SMD-2P Crystals ROHS
ODG (Origin Data Global)
Done
Description
26MHz 9pF ±10ppm ±30ppm HC-49S-SMD-2P Crystals ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
26M 9PF 10PPM 4P
Oscillators, Resonators, and Crystals
26M 9PF 10PPM 4P
26MHz 9pF ±10ppm ±30ppm HC-49S-SMD-2P Crystals ROHS
26MHz 9pF ±10ppm ±30ppm HC-49S-SMD-2P Crystals ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Crystals
Product Number
26M 9PF 10PPM 4P
Product Name
Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Crystal Units
8149490P
Specs
Package / Form Factor
HC-49
Features / Standards
RoHS
Frequency
6 MHz
View Details
Micro Crystal AG
Crystals
CC1V-T1A-2.000MHZ-10PF-100PPM-TA-QC
Specs
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
10 pF
View Details
ECS Inc. International
Surface Mount Crystals
ECS-120-18-20BM-JEM-TR
Specs
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
12 MHz
View Details
2
suppliers
Interquip Electronics Co., Ltd.
Crystal Resonator
SMCM-3225 24MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
24 MHz
Frequency Stability
10 ppm
View Details