SST Sensing Ltd. Oscillators, Resonators, and Crystals 24.576M 10PF 15PPM

Description
24.576MHz 10pF ±15ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS
Description
24.576MHz 10pF ±15ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - 24.576M 10PF 15PPM - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
24.576M 10PF 15PPM
Oscillators, Resonators, and Crystals 24.576M 10PF 15PPM
24.576MHz 10pF ±15ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

24.576MHz 10pF ±15ppm ±30ppm HC-49S-SMD-2P-Mini Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number 24.576M 10PF 15PPM
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Crystal Oscillators - 6719797 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - XC548TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details