Rotronic Instruments (UK) Ltd. Ethernet Cable 21.15.3955-100

Description
Roline 21.15.3955-100 Ethernet Cable
Request a Quote
Description
Roline 21.15.3955-100 Ethernet Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 2660797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2660797
Ethernet Cable 2660797
Roline 21.15.3955-100 Ethernet Cable

Roline 21.15.3955-100 Ethernet Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2660797
Product Name Ethernet Cable
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details