Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
ROTRONIC INSTRUMENTS (UK) LTD.
21.15.2501 -- ETHERNET CABLE
Rotronic Instruments (UK) Ltd.
Ethernet Cable
21.15.2501
Description
Roline 21.15.2501-100 Ethernet Cable
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Roline 21.15.2501-100 Ethernet Cable
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
1973488
Ethernet Cable
1973488
Roline 21.15.2501-100 Ethernet Cable
Roline 21.15.2501-100 Ethernet Cable
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Cable Assemblies
Product Number
1973488
Product Name
Ethernet Cable
Application
LAN / Ethernet; Networking
Cable Type
Cat 6; Coaxial
Cable Shielding
U/utp
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Connecting cable
NEBU-M8G3-K-2.5-M8G3
Specs
Cable Length
8.2 ft (25 dm)
Connector Type
M8x1 A-coded as per EN 61076-2-104
Standards / Certifications
Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2
suppliers
WAGO
System cable
706-2500/501-100
Specs
Application
Instrumentation and Control
Product Type
System
Cable Length
3.28 ft (10 dm)
View Details
3
suppliers
E-Z-HOOK, a division of Tektest, Inc.
Female BNC Breakout to XH and XHL Macro-Hooks
1001XHL
Specs
Cable Type
Coaxial
Cable Length
0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type
BNC
View Details
Interpower
Brown PVC Single Wire
55010190
Specs
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details